Fluidwell bv DIN Panel mount - Batch Controller D030

Description
The D030 is a straight forward but basic, panel mount batch controller. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity and the units of measurement. The automatic self-learning overrun correction will ensure an accurate result each batch again. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Large display shows preset value and running batch value simultaneously. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D030 is a straight forward but basic, panel mount batch controller. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity and the units of measurement. The automatic self-learning overrun correction will ensure an accurate result each batch again. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Large display shows preset value and running batch value simultaneously. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel mount - Batch Controller - D030 - Fluidwell bv
Veghel, Netherlands
DIN Panel mount - Batch Controller
D030
DIN Panel mount - Batch Controller D030
The D030 is a straight forward but basic, panel mount batch controller. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity and the units of measurement. The automatic self-learning overrun correction will ensure an accurate result each batch again. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Large display shows preset value and running batch value simultaneously. Self-learning overrun correction. Easy operation to enter a batch value and to control the process. Count-up and count-down function available. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D030 is a straight forward but basic, panel mount batch controller. The operator can enter a batch quantity easily or execute repeating batches. During the batch, the preset value is displayed as well as the batched (or remaining) quantity and the units of measurement. The automatic self-learning overrun correction will ensure an accurate result each batch again.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Large display shows preset value and running batch value simultaneously.
  • Self-learning overrun correction.
  • Easy operation to enter a batch value and to control the process.
  • Count-up and count-down function available.
  • Selectable on-screen engineering units; volumetric or mass.
  • Ability to process all types of flow meter signals.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Batch Controllers
Product Number D030
Product Name DIN Panel mount - Batch Controller
Control Limit; Other; DIN panel mount - Batch Controller
Form Factor Chassis
Interface Digital Front Panel
Media Liquid
Batch Volumetric
Unlock Full Specs
to access all available technical data

Similar Products

Avery Weigh-Tronix
Specs
Control Limit
Features Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Batch Controller - DPF12 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Control Limit
Features Datalogger (optional feature); Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor DIN
View Details
Great Plains Industries, Inc.
Specs
Controller Type 2 Stage Valve Control
Control Limit
Features Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
View Details
Batch Controller - F030 - Fluidwell bv
Specs
Control Limit; Other; Field Mount - Batch Controller
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel
View Details