Fluid Components Intl. (FCI) Insertion Mass Flow Meters ST50

Description
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. It is easily connected into the pipe via a 1/2 inch or 3/4 inch NPT compression fitting. The ST50 electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs - one for flow rate, and one for temperature. A 500 Hz pulse output (for external totalizer) can be added as an option. The transmitter/electron ics can be integrally mounted with the flow element (probe), or be remote mounted to best match your installation situation. The ST50 flow sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. Applications Wastewater treatment aeration control Burner and furnace air flow control HVAC duct/damper control Blower and dryer air flow control Lake, pond and aquaculture aeration Compressed air distribution measurements
Description
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. It is easily connected into the pipe via a 1/2 inch or 3/4 inch NPT compression fitting. The ST50 electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs - one for flow rate, and one for temperature. A 500 Hz pulse output (for external totalizer) can be added as an option. The transmitter/electron ics can be integrally mounted with the flow element (probe), or be remote mounted to best match your installation situation. The ST50 flow sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. Applications Wastewater treatment aeration control Burner and furnace air flow control HVAC duct/damper control Blower and dryer air flow control Lake, pond and aquaculture aeration Compressed air distribution measurements

Suppliers

Company
Product
Description
Supplier Links
Insertion Mass Flow Meters - ST50 - Fluid Components Intl. (FCI)
San Marcos, CA, United States
Insertion Mass Flow Meters
ST50
Insertion Mass Flow Meters ST50
The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. It is easily connected into the pipe via a 1/2 inch or 3/4 inch NPT compression fitting. The ST50 electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs - one for flow rate, and one for temperature. A 500 Hz pulse output (for external totalizer) can be added as an option. The transmitter/electron ics can be integrally mounted with the flow element (probe), or be remote mounted to best match your installation situation. The ST50 flow sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. Applications Wastewater treatment aeration control Burner and furnace air flow control HVAC duct/damper control Blower and dryer air flow control Lake, pond and aquaculture aeration Compressed air distribution measurements

The Model ST50 is a compact, low cost solution for accurate, repeatable flow rate measurement of air, compressed air or nitrogen. This insertion-style flow meter has no moving parts and is available in probe lengths for installation into pipe diameters from 2.5 inches to 24 inches [63 mm to 610 mm]. It is easily connected into the pipe via a 1/2 inch or 3/4 inch NPT compression fitting.
The ST50 electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs - one for flow rate, and one for temperature. A 500 Hz pulse output (for external totalizer) can be added as an option. The transmitter/electronics can be integrally mounted with the flow element (probe), or be remote mounted to best match your installation situation.
The ST50 flow sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response.

Applications

  • Wastewater treatment aeration control
  • Burner and furnace air flow control
  • HVAC duct/damper control
  • Blower and dryer air flow control
  • Lake, pond and aquaculture aeration
  • Compressed air distribution measurements
Supplier's Site

Technical Specifications

  Fluid Components Intl. (FCI)
Product Category Flow Meters
Product Number ST50
Product Name Insertion Mass Flow Meters
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Approvals ATEX; CE
Pipe Diameter 2.00 to 24.00 inch (50.8 to 610 mm)
Mounting Insertion
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow and Temperature Monitoring Switch - FlexSwitch® FLT93L - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Additional Variables Measured Temperature
View Details
Inline Flow and Temperature Monitoring Switch - FlexSwitch® FLT93L - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Additional Variables Measured Temperature
View Details
Universal Flow Switch and Flow Monitor - FS10i - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Features Programmable
View Details
Thermal Dispersion Technology Air/Gas Mass Flow Meter - ST80L - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details