Fluid Components Intl. (FCI) Thermal Dispersion Technology Air/Gas Mass Flow Meter ST80L

Description
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior solution for industrial processes and plant applications. The ST80 further combines these features with a robust, rugged transmitter enclosure and industry’s broadest selection of process connections to provide longest service life and ease-of-installation in your installation’s pipe or duct. Moist or wet gases present a measurement challenge for all gas flow meter technologies. In many applications it is condensation droplets which impact the flow meter's accuracy and repeatability, rather than entrained moisture. While best engineering practice would recommend removing the moisture from the gas using gas dryers, knock-out pots, or heat wrapping the pipe, those are not always feasible or only partially effective. Moisture, and condensation droplets, can be in the flow steam moving with the gas flow or can also be experienced in the form of rain coming down in an open, vertical stack, in which case the rain is traveling in the opposite direction of the gas flow. Common moist gas applications, and often condensation droplets are found in biogas recovery (WWTP digesters, landfill gas, biogas production systems) and reactors, while rain droplets found in open vertical stacks and flues are common in power plants, oil and gas operations, chemical plants and refineries. For many years, FCI's constant power technology has been the proven and preferred thermal mass flow meter solution for gas flow measurement in moist gases. Now, FCI's new, innovative "wet gas" sensor delivers accurate, repeatable gas flow measurement in the presence of even more moisture and condensation droplets. Available with the Model ST80, this new "WG" sensor can be applied for use in entrained moisture and rain-shielding applications. The ST80 Series transmitter’s outputs are a match to your DCS, PLC, SCADA, recorder, or alarm system. Whether your output needs are traditional 4-20 mA analog or advanced digital bus communications such as HART, Foundation Fieldbus, PROFIBUS PA, PROFIBUS DP, or Modbus, ST80 has you covered. Then for local display, the ST80’s graphical, backlit LCD is unmatched in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring Flow rate, totalized flow, temperature No moving parts, virtually no maintenance Process temperatures up to 850°F [454°C] Analog outputs and bus communications Global agency approvals for hazardous Ex installations SIL 1 compliant Graphical multivariable LCD readout 3-point in-situ calibration drift check Exclusive wet gas/rain shield sensor option Integral or remote mounting Aluminum or stainless steel enclosures
Description
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior solution for industrial processes and plant applications. The ST80 further combines these features with a robust, rugged transmitter enclosure and industry’s broadest selection of process connections to provide longest service life and ease-of-installation in your installation’s pipe or duct. Moist or wet gases present a measurement challenge for all gas flow meter technologies. In many applications it is condensation droplets which impact the flow meter's accuracy and repeatability, rather than entrained moisture. While best engineering practice would recommend removing the moisture from the gas using gas dryers, knock-out pots, or heat wrapping the pipe, those are not always feasible or only partially effective. Moisture, and condensation droplets, can be in the flow steam moving with the gas flow or can also be experienced in the form of rain coming down in an open, vertical stack, in which case the rain is traveling in the opposite direction of the gas flow. Common moist gas applications, and often condensation droplets are found in biogas recovery (WWTP digesters, landfill gas, biogas production systems) and reactors, while rain droplets found in open vertical stacks and flues are common in power plants, oil and gas operations, chemical plants and refineries. For many years, FCI's constant power technology has been the proven and preferred thermal mass flow meter solution for gas flow measurement in moist gases. Now, FCI's new, innovative "wet gas" sensor delivers accurate, repeatable gas flow measurement in the presence of even more moisture and condensation droplets. Available with the Model ST80, this new "WG" sensor can be applied for use in entrained moisture and rain-shielding applications. The ST80 Series transmitter’s outputs are a match to your DCS, PLC, SCADA, recorder, or alarm system. Whether your output needs are traditional 4-20 mA analog or advanced digital bus communications such as HART, Foundation Fieldbus, PROFIBUS PA, PROFIBUS DP, or Modbus, ST80 has you covered. Then for local display, the ST80’s graphical, backlit LCD is unmatched in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring Flow rate, totalized flow, temperature No moving parts, virtually no maintenance Process temperatures up to 850°F [454°C] Analog outputs and bus communications Global agency approvals for hazardous Ex installations SIL 1 compliant Graphical multivariable LCD readout 3-point in-situ calibration drift check Exclusive wet gas/rain shield sensor option Integral or remote mounting Aluminum or stainless steel enclosures

Suppliers

Company
Product
Description
Supplier Links
Thermal Dispersion Technology Air/Gas Mass Flow Meter - ST80L - Fluid Components Intl. (FCI)
San Marcos, CA, United States
Thermal Dispersion Technology Air/Gas Mass Flow Meter
ST80L
Thermal Dispersion Technology Air/Gas Mass Flow Meter ST80L
ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior solution for industrial processes and plant applications. The ST80 further combines these features with a robust, rugged transmitter enclosure and industry’s broadest selection of process connections to provide longest service life and ease-of-installation in your installation’s pipe or duct. Moist or wet gases present a measurement challenge for all gas flow meter technologies. In many applications it is condensation droplets which impact the flow meter's accuracy and repeatability, rather than entrained moisture. While best engineering practice would recommend removing the moisture from the gas using gas dryers, knock-out pots, or heat wrapping the pipe, those are not always feasible or only partially effective. Moisture, and condensation droplets, can be in the flow steam moving with the gas flow or can also be experienced in the form of rain coming down in an open, vertical stack, in which case the rain is traveling in the opposite direction of the gas flow. Common moist gas applications, and often condensation droplets are found in biogas recovery (WWTP digesters, landfill gas, biogas production systems) and reactors, while rain droplets found in open vertical stacks and flues are common in power plants, oil and gas operations, chemical plants and refineries. For many years, FCI's constant power technology has been the proven and preferred thermal mass flow meter solution for gas flow measurement in moist gases. Now, FCI's new, innovative "wet gas" sensor delivers accurate, repeatable gas flow measurement in the presence of even more moisture and condensation droplets. Available with the Model ST80, this new "WG" sensor can be applied for use in entrained moisture and rain-shielding applications. The ST80 Series transmitter’s outputs are a match to your DCS, PLC, SCADA, recorder, or alarm system. Whether your output needs are traditional 4-20 mA analog or advanced digital bus communications such as HART, Foundation Fieldbus, PROFIBUS PA, PROFIBUS DP, or Modbus, ST80 has you covered. Then for local display, the ST80’s graphical, backlit LCD is unmatched in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow measuring Flow rate, totalized flow, temperature No moving parts, virtually no maintenance Process temperatures up to 850°F [454°C] Analog outputs and bus communications Global agency approvals for hazardous Ex installations SIL 1 compliant Graphical multivariable LCD readout 3-point in-situ calibration drift check Exclusive wet gas/rain shield sensor option Integral or remote mounting Aluminum or stainless steel enclosures

ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to provide a truly superior solution for industrial processes and plant applications. The ST80 further combines these features with a robust, rugged transmitter enclosure and industry’s broadest selection of process connections to provide longest service life and ease-of-installation in your installation’s pipe or duct.

Moist or wet gases present a measurement challenge for all gas flow meter technologies. In many applications it is condensation droplets which impact the flow meter's accuracy and repeatability, rather than entrained moisture. While best engineering practice would recommend removing the moisture from the gas using gas dryers, knock-out pots, or heat wrapping the pipe, those are not always feasible or only partially effective. Moisture, and condensation droplets, can be in the flow steam moving with the gas flow or can also be experienced in the form of rain coming down in an open, vertical stack, in which case the rain is traveling in the opposite direction of the gas flow. Common moist gas applications, and often condensation droplets are found in biogas recovery (WWTP digesters, landfill gas, biogas production systems) and reactors, while rain droplets found in open vertical stacks and flues are common in power plants, oil and gas operations, chemical plants and refineries.
For many years, FCI's constant power technology has been the proven and preferred thermal mass flow meter solution for gas flow measurement in moist gases. Now, FCI's new, innovative "wet gas" sensor delivers accurate, repeatable gas flow measurement in the presence of even more moisture and condensation droplets. Available with the Model ST80, this new "WG" sensor can be applied for use in entrained moisture and rain-shielding applications.
The ST80 Series transmitter’s outputs are a match to your DCS, PLC, SCADA, recorder, or alarm system. Whether your output needs are traditional 4-20 mA analog or advanced digital bus communications such as HART, Foundation Fieldbus, PROFIBUS PA, PROFIBUS DP, or Modbus, ST80 has you covered. Then for local display, the ST80’s graphical, backlit LCD is unmatched in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators.
Features

  • Direct mass flow measuring
  • Flow rate, totalized flow, temperature
  • No moving parts, virtually no maintenance
  • Process temperatures up to 850°F [454°C]
  • Analog outputs and bus communications
  • Global agency approvals for hazardous Ex installations
  • SIL 1 compliant
  • Graphical multivariable LCD readout
  • 3-point in-situ calibration drift check
  • Exclusive wet gas/rain shield sensor option
  • Integral or remote mounting
  • Aluminum or stainless steel enclosures
Supplier's Site

Technical Specifications

  Fluid Components Intl. (FCI)
Product Category Flow Meters
Product Number ST80L
Product Name Thermal Dispersion Technology Air/Gas Mass Flow Meter
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals ATEX; FM, FMc, IEC, ATEX
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Gas Mass Flow Meters - ST102A - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Insertion Type Multipoint Thermal Flow Meter - MT100 Series - MT100S - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Multi-insertion; Programmable
View Details
Thermal Dispersion Technology Air/Gas Mass Flow Meter - ST80 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Insertion Mass Flow Meters - ST50 - Fluid Components Intl. (FCI)
Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Approvals ATEX; CE
View Details