The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F. The FLT93S is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements.
*FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids. This code includes SIL 2 Rating for Safety Instrumented Systems (SIS).
| Fluid Components Intl. (FCI) | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FlexSwitch® FLT93S |
| Product Name | Insertion Flow and Temperature Monitoring Switch |
| Meter Technology | Thermal |
| Meter Type | Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter |
| Additional Variables Measured | Temperature |
| Approvals | ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |