Flexovit USA, Inc. Flap Discs Z6000F

Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet
Datasheet Summary
Powered by GS/AI

Flexovit Z6000F Flap Discs are designed for high-performance grinding and finishing applications. Constructed with premium zirconia alumina abrasive cloth, these discs are backed by a robust fiberglass disc, ensuring durability and efficiency. They are suitable for use on a variety of materials, including stainless and carbon steel, and are effective in high production environments. The discs resist loading and clogging, particularly on softer materials such as aluminum and fiberglass. Available in Type 27 and Type 29 configurations, they can accommodate a 7/8 inch arbor or a 5/8-11 spin-on zinc hub. Proper handling and storage are essential to maintain their integrity, and safety precautions should be followed during use to mitigate dust inhalation and eye irritation risks.

Datasheet Summary
Powered by GS/AI

Flexovit Z6000F Flap Discs are designed for high-performance grinding and finishing applications. Constructed with premium zirconia alumina abrasive cloth, these discs are backed by a robust fiberglass disc, ensuring durability and efficiency. They are suitable for use on a variety of materials, including stainless and carbon steel, and are effective in high production environments. The discs resist loading and clogging, particularly on softer materials such as aluminum and fiberglass. Available in Type 27 and Type 29 configurations, they can accommodate a 7/8 inch arbor or a 5/8-11 spin-on zinc hub. Proper handling and storage are essential to maintain their integrity, and safety precautions should be followed during use to mitigate dust inhalation and eye irritation risks.

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z6000F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z6000F
Flap Discs Z6000F
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA40 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA40
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z6000F
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194296 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mounted Flap Wheels - PD505 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Mandrel Mounted Wheel Brushes - BMC-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details