Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U4620

Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A36 For general grinding.
Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A36 For general grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U4620 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U4620
Bench Grinder Wheels. Good - High Performance U4620
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. General Grinding - A36 For general grinding.
  • Precision balanced for vibration-free running.
  • Individually packaged - U.P.S. approved single wheel box.

Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys.
General Grinding - A36
For general grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U4620
Product Name Bench Grinder Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66252830444 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheel   for CNC Tool Grinder -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded Drills or milling cutters of material HSS, mold steel, stainless steel, etc; Diamond wheels grind drills or milling cutter of material carbide
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details