Flexovit USA, Inc. Backing Pads SK4560

Description
Extends disc life up to 50%. Medium Spiralcool® backing pad.
Description
Extends disc life up to 50%. Medium Spiralcool® backing pad.

Suppliers

Company
Product
Description
Supplier Links
Backing Pads - SK4560 - Flexovit USA, Inc.
Angola, NY, USA
Backing Pads
SK4560
Backing Pads SK4560
Extends disc life up to 50%. Medium Spiralcool® backing pad.
  • Extends disc life up to 50%.

Medium
Spiralcool® backing pad.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number SK4560
Product Name Backing Pads
OD 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Backing Pads - SK7055 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 7 inch (178 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 8500 rpm
View Details
Abrasive Back-Up Pad - 49-36-3450 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Turbo Backing Pads -  - Walter Surface Technologies
Walter Surface Technologies
Specs
ad Type Saucer-shaped Ribbed Backing Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details