Flexovit USA, Inc. Resin Plugs and Cones. Good - High Performance N3432

Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet
Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Plugs and Cones.  Good - High Performance - N3432 - Flexovit USA, Inc.
Angola, NY, USA
Resin Plugs and Cones. Good - High Performance
N3432
Resin Plugs and Cones. Good - High Performance N3432
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
  • Formulated for maximum material removal and long life.
  • Internal threaded arbor for direct mounting.

A24RB
Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N3432
Product Name Resin Plugs and Cones. Good - High Performance
Type ConePlug
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® 5SG80-JVS Vit. Wheel - 66243530419 - Norton Abrasives
Specs
Type Aluminum Oxide; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1985946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - A-80846 - Makita USA, Inc.
Specs
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Diamond Cup Wheels - 43865 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details