Flexovit USA, Inc. Resin Plugs and Cones. Good - High Performance N0432

Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet
Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Plugs and Cones.  Good - High Performance - N0432 - Flexovit USA, Inc.
Angola, NY, USA
Resin Plugs and Cones. Good - High Performance
N0432
Resin Plugs and Cones. Good - High Performance N0432
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
  • Formulated for maximum material removal and long life.
  • Internal threaded arbor for direct mounting.

A24RB
Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N0432
Product Name Resin Plugs and Cones. Good - High Performance
Type ConePlug
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
View Details
Norzon® TAF Cone - 61463644231 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A8444 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Straight Grinding Wheel - 49-94-9015 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details