Flexovit USA, Inc. Hand Pads and Holder H0405A

Description
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut Made with silicon carbide abrasive grain, this industrial grade pad delivers aggressive action on the toughest applications.
Datasheet
Description
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut Made with silicon carbide abrasive grain, this industrial grade pad delivers aggressive action on the toughest applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Pads and Holder - H0405A - Flexovit USA, Inc.
Angola, NY, USA
Hand Pads and Holder
H0405A
Hand Pads and Holder H0405A
Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Extra Cut Made with silicon carbide abrasive grain, this industrial grade pad delivers aggressive action on the toughest applications.
  • Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable.
  • Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation.

Extra Cut
Made with silicon carbide abrasive grain, this industrial grade pad delivers aggressive action on the toughest applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Hand Brushes
Product Number H0405A
Product Name Hand Pads and Holder
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chip & Dope Brush - T-6G - Buckaroos, Inc.
Specs
Mounting None or Handheld
View Details
1-1/8
Specs
Brush Filament / Fill Material Steel
Length 6.5 inch (165 mm)
Width 1.13 inch (28.7 mm)
View Details
FS10 7/8 Inch, Wire Flue, 1-1/8 Inch Flue Size - 45167 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Hand Brushes - Small-Hand Scratch - 00027 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Trim Length 0.5000 inch (12.7 mm)
View Details