51456 -- NON-WOVEN HAND PAD, ECONOMY, AO
Weiler Abrasives
Non-Woven Hand Pad, Economy, AO
51456
Description
Ideal for cleaning and conditioning surfaces by hand
Hand pad is non-metallic and does not produce after-rust on work surfaces
Description
Ideal for cleaning and conditioning surfaces by hand
Hand pad is non-metallic and does not produce after-rust on work surfaces
Datasheet
Suppliers
Non-Woven Hand Pad, Economy, AO
51456
Ideal for cleaning and conditioning surfaces by hand
Hand pad is non-metallic and does not produce after-rust on work surfaces
- Ideal for cleaning and conditioning surfaces by hand
- Hand pad is non-metallic and does not produce after-rust on work surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Brushes |
|
Product Number
|
51456 |
|
Product Name
|
Non-Woven Hand Pad, Economy, AO |
|
Length
|
6 inch (152 mm)
|
|
Width
|
9 inch (229 mm)
|
|
Abrasive Type
|
Aluminum Oxide
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
8 inch (203 mm)
Width
0.5000 inch (12.7 mm)
View Details
Brush Type / Shape
Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Brush Filament / Fill Material
Natural Bristle / Hair; White Tampico
Trim Length
1.12 inch (28.57 mm)
View Details
Brush Type / Shape
Other Type / Shape; Eraser
Brush Filament / Fill Material
Stainless Steel; Brass / Bronze; Metal Wire; Synthetic Filament; Specialty Blend / Other; Nylon, FybRglass®
Applications
Cleaning and Surface Conditioning
View Details