Flexovit USA, Inc. Reinforced High Speed Cutoff Wheels. Good - High Performance F6653

Description
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - A24/30SB The contractors' choice - a heavy duty blade, excellent on rebar, steel pipe, sheet metal and structural steel. Excellent for production cutting.
Description
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - A24/30SB The contractors' choice - a heavy duty blade, excellent on rebar, steel pipe, sheet metal and structural steel. Excellent for production cutting.
Datasheet
Datasheet Summary
Powered by GS/AI

Reinforced High Speed Cutoff Wheels from Flexovit USA, Inc. are designed for high performance and durability in cutting applications. These wheels feature high tensile double fiberglass reinforcement, which enhances their strength and safety during operation. The composition includes aluminum oxide and phenolic resin, providing effective cutting capabilities on various materials such as rebar, steel pipe, sheet metal, and structural steel. The wheels are suitable for use with gas and electric saws, making them versatile for different cutting tasks. Proper handling and storage are essential to maintain their integrity, and adherence to safety guidelines is recommended during use.

Datasheet Summary
Powered by GS/AI

Reinforced High Speed Cutoff Wheels from Flexovit USA, Inc. are designed for high performance and durability in cutting applications. These wheels feature high tensile double fiberglass reinforcement, which enhances their strength and safety during operation. The composition includes aluminum oxide and phenolic resin, providing effective cutting capabilities on various materials such as rebar, steel pipe, sheet metal, and structural steel. The wheels are suitable for use with gas and electric saws, making them versatile for different cutting tasks. Proper handling and storage are essential to maintain their integrity, and adherence to safety guidelines is recommended during use.

Suppliers

Company
Product
Description
Supplier Links
Reinforced High Speed Cutoff Wheels.  Good - High Performance - F6653 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced High Speed Cutoff Wheels. Good - High Performance
F6653
Reinforced High Speed Cutoff Wheels. Good - High Performance F6653
Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws. Heavy Duty - A24/30SB The contractors' choice - a heavy duty blade, excellent on rebar, steel pipe, sheet metal and structural steel. Excellent for production cutting.

Flexovit Type 1 High Speed Gas & Electric Saw Wheels are built for maximum durability. High tensile double fiberglass reinforcement and sturdy bond formulations ensure operator safety when using these powerful saws.
Heavy Duty - A24/30SB
The contractors' choice - a heavy duty blade, excellent on rebar, steel pipe, sheet metal and structural steel. Excellent for production cutting.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F6653
Product Name Reinforced High Speed Cutoff Wheels. Good - High Performance
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking
Thickness 0.156 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding and Cutting Wheel - 66252842014 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
14" x 1/8" x 20mm high speed ductile cutting - DW8031 - DEWALT Industrial Tool Co.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details