Flexovit USA, Inc. Reinforced Stationary Saw Cutoff Wheels. Better - Metalhog F3830

Description
Metalhog Type 1 Stationary Saw Wheels incorporate a blend of premium, semi premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid cutting action, without sacrificing wheel life. METALHOG cuts up to 30% faster and 3 times longer than regular aluminum oxide products. Long Life - ZAX30TB A rapid cutting wheel with exceptional wheel life, suitable for carbon steel, stainless steel, and other alloys. Also suitable for foundry applications.
Datasheet
Description
Metalhog Type 1 Stationary Saw Wheels incorporate a blend of premium, semi premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid cutting action, without sacrificing wheel life. METALHOG cuts up to 30% faster and 3 times longer than regular aluminum oxide products. Long Life - ZAX30TB A rapid cutting wheel with exceptional wheel life, suitable for carbon steel, stainless steel, and other alloys. Also suitable for foundry applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reinforced Stationary Saw Cutoff Wheels.  Better - Metalhog - F3830 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced Stationary Saw Cutoff Wheels. Better - Metalhog
F3830
Reinforced Stationary Saw Cutoff Wheels. Better - Metalhog F3830
Metalhog Type 1 Stationary Saw Wheels incorporate a blend of premium, semi premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid cutting action, without sacrificing wheel life. METALHOG cuts up to 30% faster and 3 times longer than regular aluminum oxide products. Long Life - ZAX30TB A rapid cutting wheel with exceptional wheel life, suitable for carbon steel, stainless steel, and other alloys. Also suitable for foundry applications.

Metalhog Type 1 Stationary Saw Wheels incorporate a blend of premium, semi premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid cutting action, without sacrificing wheel life. METALHOG cuts up to 30% faster and 3 times longer than regular aluminum oxide products.
Long Life - ZAX30TB
A rapid cutting wheel with exceptional wheel life, suitable for carbon steel, stainless steel, and other alloys. Also suitable for foundry applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F3830
Product Name Reinforced Stationary Saw Cutoff Wheels. Better - Metalhog
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking
Thickness 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843240 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Flex & Cut-Off Wheels, Cut-Off Wheels - 724104-1-10 - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Thickness 0.094 inch (2.38 mm)
Max Speed 15000 rpm
View Details
2
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details