Flexovit USA, Inc. Type 28 Depressed Center Grinding Wheels. Good - High Performance A5302

Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 28 Depressed Center Grinding Wheels.  Good - High Performance - A5302 - Flexovit USA, Inc.
Angola, NY, USA
Type 28 Depressed Center Grinding Wheels. Good - High Performance
A5302
Type 28 Depressed Center Grinding Wheels. Good - High Performance A5302
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Heavy Duty - A24/30T
A durable long life wheel. Ideal for beveling, edge or flame cut grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A5302
Product Name Type 28 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-RBRA - 66243522415 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.3750 inch (9.52 mm)
View Details
 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A7250H - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details