Flexovit USA, Inc. Depressed Center Combination Wheels. Specialty - Specialist A4231H

Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Free Cut, Grind - A30Q Specially formulated for stainless steels and alloy metals. Smooth, fast cutting/grinding.
Datasheet
Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Free Cut, Grind - A30Q Specially formulated for stainless steels and alloy metals. Smooth, fast cutting/grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Specialty - Specialist - A4231H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Specialty - Specialist
A4231H
Depressed Center Combination Wheels. Specialty - Specialist A4231H
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Free Cut, Grind - A30Q Specially formulated for stainless steels and alloy metals. Smooth, fast cutting/grinding.

Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification.
Free Cut, Grind - A30Q
Specially formulated for stainless steels and alloy metals. Smooth, fast cutting/grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A4231H
Product Name Depressed Center Combination Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W162 Pacesetter® Point 38A60-P - 61463624503 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.2500 inch (6.35 mm)
Thickness 0.3750 inch (9.52 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details