Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A3331

Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet
Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A3331 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
A3331
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A3331
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.

Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials.
Load Resistant - A24ALU
Ideal for grinding on aluminum and nonferrous materials.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A3331
Product Name Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Gemini® 57A24-RBRA - 66243522381 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2.5 inch (63.5 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
EB Diamond Combination Wheel - EB7007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details