Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A2231

Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet
Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A2231 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
A2231
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A2231
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.

Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials.
Load Resistant - A24ALU
Ideal for grinding on aluminum and nonferrous materials.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A2231
Product Name Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66252837421 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1221146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Diamond Cup Wheels - 43902 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details