Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Metalhog A2230

Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 27 Depressed Center Grinding Wheels, part number A2230, from Flexovit USA, Inc. are designed for aggressive grinding applications. These wheels are composed primarily of aluminum oxide (60-80% by weight) and feature a blend of other materials including zirconium oxide and phenolic resin, contributing to their durability and performance. The wheels are intended for use in compliance with OSHA's Hazard Communication Standard and are stable under proper storage conditions, avoiding excessive moisture and temperature extremes. Health hazards associated with the use of these grinding wheels include potential respiratory issues from dust inhalation and skin irritation. It is recommended to use appropriate personal protective equipment, including eye protection and respiratory protection if exposure limits are exceeded. The wheels should not be used if damaged and must be handled according to ANSI standards. Overall, these grinding wheels are suitable for engineers seeking a reliable option for metal grinding tasks.

Datasheet Summary
Powered by GS/AI

The Type 27 Depressed Center Grinding Wheels, part number A2230, from Flexovit USA, Inc. are designed for aggressive grinding applications. These wheels are composed primarily of aluminum oxide (60-80% by weight) and feature a blend of other materials including zirconium oxide and phenolic resin, contributing to their durability and performance. The wheels are intended for use in compliance with OSHA's Hazard Communication Standard and are stable under proper storage conditions, avoiding excessive moisture and temperature extremes. Health hazards associated with the use of these grinding wheels include potential respiratory issues from dust inhalation and skin irritation. It is recommended to use appropriate personal protective equipment, including eye protection and respiratory protection if exposure limits are exceeded. The wheels should not be used if damaged and must be handled according to ANSI standards. Overall, these grinding wheels are suitable for engineers seeking a reliable option for metal grinding tasks.

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A2230 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Metalhog
A2230
Type 27 Depressed Center Grinding Wheels. Better - Metalhog A2230
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.

Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products.
Rapid Grind - AXT24S
Fast, aggressive stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A2230
Product Name Type 27 Depressed Center Grinding Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-KVBE Vitrified Wheel - 66252838497 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A7250H - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details