Flexovit USA, Inc. Drums for Flap Bands 46362

Description
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.
Description
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Suppliers

Company
Product
Description
Supplier Links
Drums for Flap Bands - 46362 - Flexovit USA, Inc.
Angola, NY, USA
Drums for Flap Bands
46362
Drums for Flap Bands 46362
Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Precision balanced for even abrasive wear. Drums allow for quick and easy changeovers. As the machine reaches speed the drums expand and grip the flap band.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number 46362
Product Name Drums for Flap Bands
OD 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backing Pads - SK4550-3 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 4.5 inch (114 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 13000 rpm
View Details
Abrasive Back-Up Pad - 49-36-3450 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Plastic Backing Pads for Sanding Discs -  - Walter Surface Technologies
Specs
ad Type Supplied with clamping nut
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
View Details
Dual Action Backing Pads - SK5080 - Flexovit USA, Inc.
Specs
ad Type PSA / Adhesive; Dual Action (DA) Pad)
OD 5 inch (127 mm)
Bore / ID 0.3125 inch (7.94 mm)
View Details