Flexbar Machine Corporation MICROBORESCOPE KIT,SEMI-RIGID,6" 18957

Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .050" dia. to .100" dia. Semi-Rigid Microborescope.078" (2mm) dia. direct view with right angle (90°) viewing mirror tube (.098" dia.) included. This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 2.0mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case. 6" & 12" Working Length Models Longer lengths to 36" available upon request. SPECIFICATIONS: Shaft Outside Dia.: .078". Outside Dia. with Mirror Tube: .098" Shaft Deflection: +/-15° Field of View: 60° Depth of Field: .118"-2.0". FEATURES: B-Style Eyepiece, Diopter Adjustable, 10X Mag. ACMI Light Guide Connector. Model No. 18957, Microborescope Kit, 6" Semi-Rigid Kit.
Description
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .050" dia. to .100" dia. Semi-Rigid Microborescope.078" (2mm) dia. direct view with right angle (90°) viewing mirror tube (.098" dia.) included. This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 2.0mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case. 6" & 12" Working Length Models Longer lengths to 36" available upon request. SPECIFICATIONS: Shaft Outside Dia.: .078". Outside Dia. with Mirror Tube: .098" Shaft Deflection: +/-15° Field of View: 60° Depth of Field: .118"-2.0". FEATURES: B-Style Eyepiece, Diopter Adjustable, 10X Mag. ACMI Light Guide Connector. Model No. 18957, Microborescope Kit, 6" Semi-Rigid Kit.

Suppliers

Company
Product
Description
Supplier Links
MICROBORESCOPE KIT,SEMI-RIGID,6
Islandia, NY, USA
MICROBORESCOPE KIT,SEMI-RIGID,6"
18957
MICROBORESCOPE KIT,SEMI-RIGID,6" 18957
FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .050" dia. to .100" dia. Semi-Rigid Microborescope.078" (2mm) dia. direct view with right angle (90°) viewing mirror tube (.098" dia.) included. This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 2.0mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case. 6" & 12" Working Length Models Longer lengths to 36" available upon request. SPECIFICATIONS: Shaft Outside Dia.: .078". Outside Dia. with Mirror Tube: .098" Shaft Deflection: +/-15° Field of View: 60° Depth of Field: .118"-2.0". FEATURES: B-Style Eyepiece, Diopter Adjustable, 10X Mag. ACMI Light Guide Connector. Model No. 18957, Microborescope Kit, 6" Semi-Rigid Kit.

FLEXBAR FIBEROPTIC MICROBORESCOPES

Made in U.S.A.

Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .050" dia. to .100" dia.

Semi-Rigid Microborescope.078" (2mm) dia. direct view with right angle (90°) viewing mirror tube (.098" dia.) included.

This Semi-Rigid Microborescope was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 2.0mm. With intense fiber optic illumination and a crisp image delivered by high resolution quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right angle viewing mirror tube, portable light handle, and heavy-duty carrying case.

6" & 12" Working Length Models
Longer lengths to 36" available upon request.

SPECIFICATIONS:

  • Shaft Outside Dia.: .078".
  • Outside Dia. with Mirror Tube: .098"
  • Shaft Deflection: +/-15°
  • Field of View: 60°
  • Depth of Field: .118"-2.0". FEATURES:
  • B-Style Eyepiece, Diopter Adjustable, 10X Mag.
  • ACMI Light Guide Connector. Model No. 18957, Microborescope Kit, 6" Semi-Rigid Kit.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 18957
Product Name MICROBORESCOPE KIT,SEMI-RIGID,6"
Unlock Full Specs
to access all available technical data

Similar Products

Zoom Swing Prism Borescope - R080-024-045SW115-50ZM25 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details