Flexbar Machine Corporation Shore A Portable Hardness Tester 18888

Description
Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test Block Included Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings Dial face graduated in equal increments of one degree (1°) with a total range of 0º - 100º Highly durable cast housing Includes wooden case Shore Type A Range: 1 DIV. 1° 0° - 100° Load: 0-56gf - 100/822gf Indenter: Blunt Taper
Description
Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test Block Included Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings Dial face graduated in equal increments of one degree (1°) with a total range of 0º - 100º Highly durable cast housing Includes wooden case Shore Type A Range: 1 DIV. 1° 0° - 100° Load: 0-56gf - 100/822gf Indenter: Blunt Taper

Suppliers

Company
Product
Description
Supplier Links
Shore A Portable Hardness Tester - 18888 - Flexbar Machine Corporation
Islandia, NY, USA
Shore A Portable Hardness Tester
18888
Shore A Portable Hardness Tester 18888
Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test Block Included Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings Dial face graduated in equal increments of one degree (1°) with a total range of 0º - 100º Highly durable cast housing Includes wooden case Shore Type A Range: 1 DIV. 1° 0° - 100° Load: 0-56gf - 100/822gf Indenter: Blunt Taper

Flexbar Portable Shore Hardness Tester

For Rubber and Plastics

  • Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics
  • Zero Back Lash Feature
  • Test Block Included
  • Includes 2 Hands-Driving Hand and Peak retaining hand to hold readings
  • Dial face graduated in equal increments of one degree (1°) with a total range of 0º - 100º
  • Highly durable cast housing
  • Includes wooden case
  • Shore Type A
  • Range: 1 DIV. 1° 0° - 100°
  • Load: 0-56gf - 100/822gf
  • Indenter: Blunt Taper
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 18888
Product Name Shore A Portable Hardness Tester
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 6850949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details