Flexbar Machine Corporation Individual Hardness Testing Files, Black 18750-BK

Description
FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually* Flexbar introduces a unique shaped files with a non-slip grip, color-coded handle. The Rockwell value is printed on the handle. Flexbar precision testing files have specially curved tips which can reach into internal slots, grooves and bores which cannot otherwise be tested using conventional types of fixed or portable hardness testers.They can be taken to out-of-factory sites to test for hardness on large structures or segments of machinery. For example large surface-hardened gears, large printing cylinders or weld zones of heat affected pipe lines which cannot be moved to a stationary tester. Model No. 18750-BK, Individual Hardness Testing File, Black Nominal: HRC65 Actual Hardness: HRC64-66, V8 800-865
Description
FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually* Flexbar introduces a unique shaped files with a non-slip grip, color-coded handle. The Rockwell value is printed on the handle. Flexbar precision testing files have specially curved tips which can reach into internal slots, grooves and bores which cannot otherwise be tested using conventional types of fixed or portable hardness testers.They can be taken to out-of-factory sites to test for hardness on large structures or segments of machinery. For example large surface-hardened gears, large printing cylinders or weld zones of heat affected pipe lines which cannot be moved to a stationary tester. Model No. 18750-BK, Individual Hardness Testing File, Black Nominal: HRC65 Actual Hardness: HRC64-66, V8 800-865

Suppliers

Company
Product
Description
Supplier Links
Individual Hardness Testing Files, Black - 18750-BK - Flexbar Machine Corporation
Islandia, NY, USA
Individual Hardness Testing Files, Black
18750-BK
Individual Hardness Testing Files, Black 18750-BK
FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually* Flexbar introduces a unique shaped files with a non-slip grip, color-coded handle. The Rockwell value is printed on the handle. Flexbar precision testing files have specially curved tips which can reach into internal slots, grooves and bores which cannot otherwise be tested using conventional types of fixed or portable hardness testers.They can be taken to out-of-factory sites to test for hardness on large structures or segments of machinery. For example large surface-hardened gears, large printing cylinders or weld zones of heat affected pipe lines which cannot be moved to a stationary tester. Model No. 18750-BK, Individual Hardness Testing File, Black Nominal: HRC65 Actual Hardness: HRC64-66, V8 800-865

FLEXBAR HARDNESS TESTING FILES

Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually*

Flexbar introduces a unique shaped files with a non-slip grip, color-coded handle. The Rockwell value is printed on the handle.

Flexbar precision testing files have specially curved tips which can reach into internal slots, grooves and bores which cannot otherwise be tested using conventional types of fixed or portable hardness testers.They can be taken to out-of-factory sites to test for hardness on large structures or segments of machinery. For example large surface-hardened gears, large printing cylinders or weld zones of heat affected pipe lines which cannot be moved to a stationary tester.

Model No. 18750-BK, Individual Hardness Testing File, Black

  • Nominal: HRC65
  • Actual Hardness: HRC64-66, V8 800-865
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 18750-BK
Product Name Individual Hardness Testing Files, Black
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
Test Load 1 kg (2.21 lbs)
View Details
Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details