Flexbar Machine Corporation BEVEL EDGE SQUARES 6" X 4" 18373

Description
SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18373, Bevel Edge Square 6" X 4"
Description
SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18373, Bevel Edge Square 6" X 4"

Suppliers

Company
Product
Description
Supplier Links
BEVEL EDGE SQUARES 6
Islandia, NY, USA
BEVEL EDGE SQUARES 6" X 4"
18373
BEVEL EDGE SQUARES 6" X 4" 18373
SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18373, Bevel Edge Square 6" X 4"

SUPER HIGH PRECISON BEVEL EDGE SQUARES

FEATURES:

  • Made stainless steel.
  • Hardened throughout, stress relieved, precision ground and lapped.
  • DIN 875/00 (Highest Precision)
  • Model No. 18373, Bevel Edge Square 6" X 4"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Squares
Product Number 18373
Product Name BEVEL EDGE SQUARES 6" X 4"
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 12 inch (305 mm)
Thickness 0.0625 inch (1.59 mm)
View Details