Flexbar Machine Corporation BEVEL EDGE SQUARES 3" X 2" 18371

Description
SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18370, Bevel Edge Square 3" X 2"
Description
SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18370, Bevel Edge Square 3" X 2"

Suppliers

Company
Product
Description
Supplier Links
BEVEL EDGE SQUARES 3
Islandia, NY, USA
BEVEL EDGE SQUARES 3" X 2"
18371
BEVEL EDGE SQUARES 3" X 2" 18371
SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18370, Bevel Edge Square 3" X 2"

SUPER HIGH PRECISON BEVEL EDGE SQUARES

FEATURES:

  • Made stainless steel.
  • Hardened throughout, stress relieved, precision ground and lapped.
  • DIN 875/00 (Highest Precision)
  • Model No. 18370, Bevel Edge Square 3" X 2"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Squares
Product Number 18371
Product Name BEVEL EDGE SQUARES 3" X 2"
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Machinist Square
Blade Length 7 inch (178 mm)
Materials of Construction Aluminum
View Details