Flexbar Machine Corporation Rigid Steel Inch Rule, 12" LTH, 4R GRAD 16742

Description
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 4R Rule Width: 1 1/8" Rule Thickness: .04"
Description
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 4R Rule Width: 1 1/8" Rule Thickness: .04"

Suppliers

Company
Product
Description
Supplier Links
Rigid Steel Inch Rule, 12
Islandia, NY, USA
Rigid Steel Inch Rule, 12" LTH, 4R GRAD
16742
Rigid Steel Inch Rule, 12" LTH, 4R GRAD 16742
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 12" Measuring Graduation: 4R Rule Width: 1 1/8" Rule Thickness: .04"

RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 12"

Measuring Graduation: 4R

Rule Width: 1 1/8"

Rule Thickness: .04"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16742
Product Name Rigid Steel Inch Rule, 12" LTH, 4R GRAD
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 1889702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.5906 inch (15 mm)
Units Metric
Materials of Construction Plastic; Plastic
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details