Flexbar Machine Corporation Rigid Steel Inch Rule,6" LTH, 3R GRAD 16753

Description
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 6" Measuring Graduation: 3R Rule Width: 3/4" Rule Thickness: .04"
Description
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 6" Measuring Graduation: 3R Rule Width: 3/4" Rule Thickness: .04"

Suppliers

Company
Product
Description
Supplier Links
Rigid Steel Inch Rule,6
Islandia, NY, USA
Rigid Steel Inch Rule,6" LTH, 3R GRAD
16753
Rigid Steel Inch Rule,6" LTH, 3R GRAD 16753
RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 6" Measuring Graduation: 3R Rule Width: 3/4" Rule Thickness: .04"

RIGID STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 6"

Measuring Graduation: 3R

Rule Width: 3/4"

Rule Thickness: .04"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16753
Product Name Rigid Steel Inch Rule,6" LTH, 3R GRAD
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 2545752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.57 inch (40 mm)
Materials of Construction Aluminum; Aluminium
View Details
Tape - Pi Tape® - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Rule / Length Gauge Type Flexible
Reading Method / Display Graduated scale
Units Inches; Metric
View Details
Compact and Slim Gauges with 32mm Range and 5µm Resolution - DT32 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-4 inch (0.0050 mm)
Length 8.56 to 8.58 inch (218 to 218 mm)
View Details