Flexbar Machine Corporation BORESCOPE,FIBEROPTIC FLEXIBLE 16128

Description
FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES Made in U.S.A. General Purpose Industrial Scopes Handling Multiple Inspection Tasks General Purpose Model: Direct & Right Angle Viewing. This general purpose fiberscope is designed to be a valuable inspection device which is capable of reducing or eliminating costly machine & equipment teardown for inspection purposes. With the portable battery handle light source, the GP model becomes a self-contained, versatile inspection device to detect worn, damaged, or otherwise inadequate conditions in hidden or normally inaccessible areas. SPECIFICATIONS: Shaft Dia.: .312" (7.9mm). Shaft Length: 24". Min. Bend Radius: 1.5". Field of View: 60 Degrees Depth of Field: .2"µ3.0". FEATURES: B-Style, Diopter Adjustable Eyepiece. ACMI Light Guide Connector. Model No. 16128, General Purpose Flexible Borescope. Complete with light handle, right angle attachment and heavy-duty carrying case.
Description
FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES Made in U.S.A. General Purpose Industrial Scopes Handling Multiple Inspection Tasks General Purpose Model: Direct & Right Angle Viewing. This general purpose fiberscope is designed to be a valuable inspection device which is capable of reducing or eliminating costly machine & equipment teardown for inspection purposes. With the portable battery handle light source, the GP model becomes a self-contained, versatile inspection device to detect worn, damaged, or otherwise inadequate conditions in hidden or normally inaccessible areas. SPECIFICATIONS: Shaft Dia.: .312" (7.9mm). Shaft Length: 24". Min. Bend Radius: 1.5". Field of View: 60 Degrees Depth of Field: .2"µ3.0". FEATURES: B-Style, Diopter Adjustable Eyepiece. ACMI Light Guide Connector. Model No. 16128, General Purpose Flexible Borescope. Complete with light handle, right angle attachment and heavy-duty carrying case.

Suppliers

Company
Product
Description
Supplier Links
BORESCOPE,FIBEROPTIC FLEXIBLE - 16128 - Flexbar Machine Corporation
Islandia, NY, USA
BORESCOPE,FIBEROPTIC FLEXIBLE
16128
BORESCOPE,FIBEROPTIC FLEXIBLE 16128
FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES Made in U.S.A. General Purpose Industrial Scopes Handling Multiple Inspection Tasks General Purpose Model: Direct & Right Angle Viewing. This general purpose fiberscope is designed to be a valuable inspection device which is capable of reducing or eliminating costly machine & equipment teardown for inspection purposes. With the portable battery handle light source, the GP model becomes a self-contained, versatile inspection device to detect worn, damaged, or otherwise inadequate conditions in hidden or normally inaccessible areas. SPECIFICATIONS: Shaft Dia.: .312" (7.9mm). Shaft Length: 24". Min. Bend Radius: 1.5". Field of View: 60 Degrees Depth of Field: .2"µ3.0". FEATURES: B-Style, Diopter Adjustable Eyepiece. ACMI Light Guide Connector. Model No. 16128, General Purpose Flexible Borescope. Complete with light handle, right angle attachment and heavy-duty carrying case.

FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES

Made in U.S.A.

General Purpose Industrial Scopes Handling Multiple Inspection Tasks

General Purpose Model: Direct & Right Angle Viewing. This general purpose fiberscope is designed to be a valuable inspection device which is capable of reducing or eliminating costly machine & equipment teardown for inspection purposes. With the portable battery handle light source, the GP model becomes a self-contained, versatile inspection device to detect worn, damaged, or otherwise inadequate conditions in hidden or normally inaccessible areas.

SPECIFICATIONS:

  • Shaft Dia.: .312" (7.9mm).
  • Shaft Length: 24".
  • Min. Bend Radius: 1.5".
  • Field of View: 60 Degrees
  • Depth of Field: .2"µ3.0".

FEATURES:

  • B-Style, Diopter Adjustable Eyepiece.
  • ACMI Light Guide Connector.

Model No. 16128, General Purpose Flexible Borescope. Complete with light handle, right angle attachment and heavy-duty carrying case.

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 16128
Product Name BORESCOPE,FIBEROPTIC FLEXIBLE
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Swing Prism Borescope - R080-023-045SW115-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details