Flexbar Machine Corporation CALIBRATED EDM COMPARATOR 16017-CAL

Description
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16017-CAL, EDM Comparator Long Form Calibration Report Included. Maching Method: EDM No. of Specimens: 8 Range Ra µm: 0.4-50 Range AA µ": 16, 32, 63, 125, 250, 500, 1000, 2000 N Numbers: 5-12 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.
Description
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16017-CAL, EDM Comparator Long Form Calibration Report Included. Maching Method: EDM No. of Specimens: 8 Range Ra µm: 0.4-50 Range AA µ": 16, 32, 63, 125, 250, 500, 1000, 2000 N Numbers: 5-12 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.

Suppliers

Company
Product
Description
Supplier Links
CALIBRATED EDM COMPARATOR - 16017-CAL - Flexbar Machine Corporation
Islandia, NY, USA
CALIBRATED EDM COMPARATOR
16017-CAL
CALIBRATED EDM COMPARATOR 16017-CAL
MICROINCH™ COMPARATOR PLATES SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known. EVERY OBTAINABLE VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16017-CAL, EDM Comparator Long Form Calibration Report Included. Maching Method: EDM No. of Specimens: 8 Range Ra µm: 0.4-50 Range AA µ": 16, 32, 63, 125, 250, 500, 1000, 2000 N Numbers: 5-12 Manufactured to ANSI-B-46.1-1985 Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch. All 18 plates conform to S.A.E. and Mil specs.

MICROINCH™ COMPARATOR PLATES

SURFACE ROUGHNESS (Texture) COMPARISON STANDARDS MADE OF SOLID ELECTROFORMED NICKEL
The LARGEST VARIETY OF STANDARDS available for assessing and specifying, by Symbol, the DEGREE OF ROUGHNESS of machined parts - including every machining method known.

EVERY OBTAINABLE VALUE

  • 17 DIFFERENT SETS AVAILABLE
  • Each value size is 16mm x 25mm (or 5/8" x 1").
  • Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5").
  • Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16017-CAL, EDM Comparator
  • Long Form Calibration Report Included.
  • Maching Method: EDM
  • No. of Specimens: 8
  • Range Ra µm: 0.4-50
  • Range AA µ": 16, 32, 63, 125, 250, 500, 1000, 2000
  • N Numbers: 5-12
  • Manufactured to ANSI-B-46.1-1985
  • Each set is supplied in rugged vinyl case which contains a durable instruction card with valuable information in easily understood language. This enables the user to obtain best results when assessing roughness or finish by sight and touch.
  • All 18 plates conform to S.A.E. and Mil specs.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 16017-CAL
Product Name CALIBRATED EDM COMPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Optical Drill Geometry Analyzer - OTWD - Titan Tool Supply, Inc.
Specs
Mounting Handheld / Pocket
View Details
Profile Projector -  - Gagemaker L.P.
Gagemaker L.P.
Specs
Features Digital Readouts; Computer Interface
Mounting Benchtop; Floor Mount (optional feature)
Orientation Horizontal
View Details