Nikon Metrology Vertical Optical Comparator V-12B

Description
Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing. They are also completely user-friendly, complete with a built-in digital XY counter and digital protractor counter. What's more, the V-12B lets you easily view erect images, making the profile projector easier than ever to operate. Large Stage Mountable The V-12B adopts a focusing mechanism that achieves focus by moving the objective head up and down, allowing stages with longer cross travel to be mounted. When the 10x6 stage is used, the projector can measure areas as wide as 250 x 150mm. Adjustable Base Feet Because the rigidity of the instrument has been increased, workpieces as tall as 100mm can be loaded. Projection Lenses Three projection lenses can be mounted to the rotary turret at one time. All projection lenses, 5x to 500x, boast high resolution and minimal distortion, while their working distances are longer than competitive lenses. Four-step Zooming Condenser Lens When contour illumination is used, this condenser lens delivers the right amount of light to suit the magnification of the projection lens selected. The DIA condensor must be used with this lens when the magnification is 200x or 500x. Switchable Vertical/Oblique Illumination The built-in surface illuminator can be switched between vertical and oblique illumination, making detection of edges in resin parts and other workpieces much easier. Erect Images Projection images are erect and unreversed for easy measurements, and their quality is as sharp as inverted images. Built-in Digital Counter and Protractor The V-12 Series features 4 models. The V-12BDC and 12BSC types come with a digital XY counter, while the V-12BDC and V-12BD types have a built-in digital protractor for greater ease-of-use.
Datasheet
Description
Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing. They are also completely user-friendly, complete with a built-in digital XY counter and digital protractor counter. What's more, the V-12B lets you easily view erect images, making the profile projector easier than ever to operate. Large Stage Mountable The V-12B adopts a focusing mechanism that achieves focus by moving the objective head up and down, allowing stages with longer cross travel to be mounted. When the 10x6 stage is used, the projector can measure areas as wide as 250 x 150mm. Adjustable Base Feet Because the rigidity of the instrument has been increased, workpieces as tall as 100mm can be loaded. Projection Lenses Three projection lenses can be mounted to the rotary turret at one time. All projection lenses, 5x to 500x, boast high resolution and minimal distortion, while their working distances are longer than competitive lenses. Four-step Zooming Condenser Lens When contour illumination is used, this condenser lens delivers the right amount of light to suit the magnification of the projection lens selected. The DIA condensor must be used with this lens when the magnification is 200x or 500x. Switchable Vertical/Oblique Illumination The built-in surface illuminator can be switched between vertical and oblique illumination, making detection of edges in resin parts and other workpieces much easier. Erect Images Projection images are erect and unreversed for easy measurements, and their quality is as sharp as inverted images. Built-in Digital Counter and Protractor The V-12 Series features 4 models. The V-12BDC and 12BSC types come with a digital XY counter, while the V-12BDC and V-12BD types have a built-in digital protractor for greater ease-of-use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Optical Comparator - V-12B - Nikon Metrology
Leuven, Belgium
Vertical Optical Comparator
V-12B
Vertical Optical Comparator V-12B
Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing. They are also completely user-friendly, complete with a built-in digital XY counter and digital protractor counter. What's more, the V-12B lets you easily view erect images, making the profile projector easier than ever to operate. Large Stage Mountable The V-12B adopts a focusing mechanism that achieves focus by moving the objective head up and down, allowing stages with longer cross travel to be mounted. When the 10x6 stage is used, the projector can measure areas as wide as 250 x 150mm. Adjustable Base Feet Because the rigidity of the instrument has been increased, workpieces as tall as 100mm can be loaded. Projection Lenses Three projection lenses can be mounted to the rotary turret at one time. All projection lenses, 5x to 500x, boast high resolution and minimal distortion, while their working distances are longer than competitive lenses. Four-step Zooming Condenser Lens When contour illumination is used, this condenser lens delivers the right amount of light to suit the magnification of the projection lens selected. The DIA condensor must be used with this lens when the magnification is 200x or 500x. Switchable Vertical/Oblique Illumination The built-in surface illuminator can be switched between vertical and oblique illumination, making detection of edges in resin parts and other workpieces much easier. Erect Images Projection images are erect and unreversed for easy measurements, and their quality is as sharp as inverted images. Built-in Digital Counter and Protractor The V-12 Series features 4 models. The V-12BDC and 12BSC types come with a digital XY counter, while the V-12BDC and V-12BD types have a built-in digital protractor for greater ease-of-use.

Nobody knows better than Nikon how to combine greater precision with easier operation; so you can concentrate on your project and not on your equipment. These projectors feature a 12" diameter screen and accept larger stages with higher accuracy thanks to the movable head during focusing. They are also completely user-friendly, complete with a built-in digital XY counter and digital protractor counter. What's more, the V-12B lets you easily view erect images, making the profile projector easier than ever to operate.

Large Stage Mountable

The V-12B adopts a focusing mechanism that achieves focus by moving the objective head up and down, allowing stages with longer cross travel to be mounted. When the 10x6 stage is used, the projector can measure areas as wide as 250 x 150mm.

Adjustable Base Feet

Because the rigidity of the instrument has been increased, workpieces as tall as 100mm can be loaded.

Projection Lenses

Three projection lenses can be mounted to the rotary turret at one time. All projection lenses, 5x to 500x, boast high resolution and minimal distortion, while their working distances are longer than competitive lenses.

Four-step Zooming Condenser Lens

When contour illumination is used, this condenser lens delivers the right amount of light to suit the magnification of the projection lens selected. The DIA condensor must be used with this lens when the magnification is 200x or 500x.

Switchable Vertical/Oblique Illumination

The built-in surface illuminator can be switched between vertical and oblique illumination, making detection of edges in resin parts and other workpieces much easier.

Erect Images

Projection images are erect and unreversed for easy measurements, and their quality is as sharp as inverted images.

Built-in Digital Counter and Protractor

The V-12 Series features 4 models. The V-12BDC and 12BSC types come with a digital XY counter, while the V-12BDC and V-12BD types have a built-in digital protractor for greater ease-of-use.

Supplier's Site Datasheet

Technical Specifications

  Nikon Metrology
Product Category Optical Comparators
Product Number V-12B
Product Name Vertical Optical Comparator
Mounting Benchtop
Orientation Vertical
Image Erect
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Optical Comparator - V-20B - Nikon Metrology
Specs
Mounting Floor Mount
Orientation Vertical
Image Inverted
View Details
Image Dimension Measuring System, General-purpose Model - IM-6015/602 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details