Flexbar Machine Corporation Ultrasonic Hardness Tester 15988

Description
FLEXBAR ULTRASONIC HARDNESS TESTER The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike the standard Dynamic hardness tester incorporates "Ultrasonic UCI" technology, which enables the hardness testing of very thin and small work pieces, which otherwise could not be tested accurately using a portable device. Non-destructive in its function, this tester allows for the testing of highly sensitive or finished parts that previously could not be tested in an operational setting. The non-destructive feature allows the operator to accurately test parts without causing physical or structural damage that normally lead to disposal or refinish of operator's part. Specifications: Tolerance +/- 3.6% deviation of average from the reference value of the test block with a minimum of 5 tests. Minimum Thickness of sample: .040"/1mm Materials: steel & cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy. battery type: NiMH Re-chargeable (4xAA) Operating temperature: 5-104 degrees F Dimensions: 7.25" x 3.16" x 1.68" (HxWxD) Weight: 1.7lbs.(UD) Standard Accessories Base Instrument 10N (1kgf) Hand-Held Probe Calibrated HRC Test Block Custom Carry Case & Operating Manual Battery Charger Functions: Easy to Read Menu Operation Large LCD Display w/Back Light USB Interface w/extended memory locations Automatic Conversation to: Brinell, Rockwell, Vicker, and Leeb Automatic Mean Value Data Archive Capacity Gage Specifications Length: 160mm Diameter: 25mm Indentation Depth: 30µm Pressure Force: 14.7N Transducer Test Life (approx.): 200,000 Min. Thickness for test: 1mm Min. Radius for Test: 5mm Max. Roughness of Surface: Ra 2.5µm Max. Archive: 100 Tests Time of Test: 4 sec.
Description
FLEXBAR ULTRASONIC HARDNESS TESTER The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike the standard Dynamic hardness tester incorporates "Ultrasonic UCI" technology, which enables the hardness testing of very thin and small work pieces, which otherwise could not be tested accurately using a portable device. Non-destructive in its function, this tester allows for the testing of highly sensitive or finished parts that previously could not be tested in an operational setting. The non-destructive feature allows the operator to accurately test parts without causing physical or structural damage that normally lead to disposal or refinish of operator's part. Specifications: Tolerance +/- 3.6% deviation of average from the reference value of the test block with a minimum of 5 tests. Minimum Thickness of sample: .040"/1mm Materials: steel & cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy. battery type: NiMH Re-chargeable (4xAA) Operating temperature: 5-104 degrees F Dimensions: 7.25" x 3.16" x 1.68" (HxWxD) Weight: 1.7lbs.(UD) Standard Accessories Base Instrument 10N (1kgf) Hand-Held Probe Calibrated HRC Test Block Custom Carry Case & Operating Manual Battery Charger Functions: Easy to Read Menu Operation Large LCD Display w/Back Light USB Interface w/extended memory locations Automatic Conversation to: Brinell, Rockwell, Vicker, and Leeb Automatic Mean Value Data Archive Capacity Gage Specifications Length: 160mm Diameter: 25mm Indentation Depth: 30µm Pressure Force: 14.7N Transducer Test Life (approx.): 200,000 Min. Thickness for test: 1mm Min. Radius for Test: 5mm Max. Roughness of Surface: Ra 2.5µm Max. Archive: 100 Tests Time of Test: 4 sec.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Hardness Tester - 15988 - Flexbar Machine Corporation
Islandia, NY, USA
Ultrasonic Hardness Tester
15988
Ultrasonic Hardness Tester 15988
FLEXBAR ULTRASONIC HARDNESS TESTER The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike the standard Dynamic hardness tester incorporates "Ultrasonic UCI" technology, which enables the hardness testing of very thin and small work pieces, which otherwise could not be tested accurately using a portable device. Non-destructive in its function, this tester allows for the testing of highly sensitive or finished parts that previously could not be tested in an operational setting. The non-destructive feature allows the operator to accurately test parts without causing physical or structural damage that normally lead to disposal or refinish of operator's part. Specifications: Tolerance +/- 3.6% deviation of average from the reference value of the test block with a minimum of 5 tests. Minimum Thickness of sample: .040"/1mm Materials: steel & cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy. battery type: NiMH Re-chargeable (4xAA) Operating temperature: 5-104 degrees F Dimensions: 7.25" x 3.16" x 1.68" (HxWxD) Weight: 1.7lbs.(UD) Standard Accessories Base Instrument 10N (1kgf) Hand-Held Probe Calibrated HRC Test Block Custom Carry Case & Operating Manual Battery Charger Functions: Easy to Read Menu Operation Large LCD Display w/Back Light USB Interface w/extended memory locations Automatic Conversation to: Brinell, Rockwell, Vicker, and Leeb Automatic Mean Value Data Archive Capacity Gage Specifications Length: 160mm Diameter: 25mm Indentation Depth: 30µm Pressure Force: 14.7N Transducer Test Life (approx.): 200,000 Min. Thickness for test: 1mm Min. Radius for Test: 5mm Max. Roughness of Surface: Ra 2.5µm Max. Archive: 100 Tests Time of Test: 4 sec.

FLEXBAR ULTRASONIC HARDNESS TESTER

The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike the standard Dynamic hardness tester incorporates "Ultrasonic UCI" technology, which enables the hardness testing of very thin and small work pieces, which otherwise could not be tested accurately using a portable device. Non-destructive in its function, this tester allows for the testing of highly sensitive or finished parts that previously could not be tested in an operational setting. The non-destructive feature allows the operator to accurately test parts without causing physical or structural damage that normally lead to disposal or refinish of operator's part.

Specifications:

  • Tolerance +/- 3.6% deviation of average from the reference value of the test block with a minimum of 5 tests.
  • Minimum Thickness of sample: .040"/1mm
  • Materials: steel & cast steel, alloy tool steel, stainless steel, grey cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy.
  • battery type: NiMH Re-chargeable (4xAA)
  • Operating temperature: 5-104 degrees F
  • Dimensions: 7.25" x 3.16" x 1.68" (HxWxD)
  • Weight: 1.7lbs.(UD) Standard Accessories
  • Base Instrument
  • 10N (1kgf) Hand-Held Probe
  • Calibrated HRC Test Block
  • Custom Carry Case & Operating Manual
  • Battery Charger Functions:
  • Easy to Read Menu Operation
  • Large LCD Display w/Back Light
  • USB Interface w/extended memory locations
  • Automatic Conversation to: Brinell, Rockwell, Vicker, and Leeb
  • Automatic Mean Value
  • Data Archive Capacity Gage Specifications Length: 160mm Diameter: 25mm Indentation Depth: 30µm Pressure Force: 14.7N Transducer Test Life (approx.): 200,000 Min. Thickness for test: 1mm Min. Radius for Test: 5mm Max. Roughness of Surface: Ra 2.5µm Max. Archive: 100 Tests Time of Test: 4 sec.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 15988
Product Name Ultrasonic Hardness Tester
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 6850949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details