Flexbar Machine Corporation Portable Hardness Tester w/Integrated Printer and USB output 15987

Description
Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital testers are menu driven, multi-functional units with extended memory, USB and RS 232 output capabilities. Units can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. Includes everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface (15980 & 15986) Automatic conversion to Rockwell, Brinell, Vickers and Shore Automatic mean value Data storage capacityOperation: Load the impact body Place the impact body on your test piece Push the button to begin testingSpecifications: Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units) Measuring range 200-960 HL Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought
Description
Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital testers are menu driven, multi-functional units with extended memory, USB and RS 232 output capabilities. Units can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. Includes everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface (15980 & 15986) Automatic conversion to Rockwell, Brinell, Vickers and Shore Automatic mean value Data storage capacityOperation: Load the impact body Place the impact body on your test piece Push the button to begin testingSpecifications: Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units) Measuring range 200-960 HL Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought

Suppliers

Company
Product
Description
Supplier Links
Portable Hardness Tester w/Integrated Printer and USB output - 15987 - Flexbar Machine Corporation
Islandia, NY, USA
Portable Hardness Tester w/Integrated Printer and USB output
15987
Portable Hardness Tester w/Integrated Printer and USB output 15987
Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital testers are menu driven, multi-functional units with extended memory, USB and RS 232 output capabilities. Units can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. Includes everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface (15980 & 15986) Automatic conversion to Rockwell, Brinell, Vickers and Shore Automatic mean value Data storage capacityOperation: Load the impact body Place the impact body on your test piece Push the button to begin testingSpecifications: Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units) Measuring range 200-960 HL Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought

Flexbar Advanced Function Portable Hardness Testing System

State-of-the-art, digital testers are menu driven, multi-functional units with extended memory, USB and RS 232 output capabilities. Units can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. Includes everything needed to begin testing as soon as the package is opened. No tool ups required!

Functions:

  • Easy to read menu operation
  • Large LCD display with back light
  • RS 232 interface (15980 & 15986)
  • Automatic conversion to Rockwell, Brinell, Vickers and Shore
  • Automatic mean value
  • Data storage capacityOperation:
  • Load the impact body
  • Place the impact body on your test piece
  • Push the button to begin testingSpecifications:
  • Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units)
  • Measuring range 200-960 HL
  • Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 15987
Product Name Portable Hardness Tester w/Integrated Printer and USB output
Unlock Full Specs
to access all available technical data

Similar Products

Barcol Hardness Testing Durometer - PCE-1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Brinell; Durometers; Rockwell; Vickers / Knoop; Barcol (HBA), Webster (HW)
View Details
Durometers - 3320256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details