Flexbar Machine Corporation PORTABLE HARDNESS TESTER-ADVANCED FUNCTION 15980

Description
Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. We equip this tester with everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface Automatic conversion to Rockwell, Brinell, Vickers and Shore Automatic mean value Data storage capacity Operation: Load the impact body Place the impact body on your test piece Push the button to begin testing Specifications: Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units) Measuring range 200-960 HL Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Battery type: AAA alkaline (2) Operating temperature: 5-104 degrees F Dimensions: 108x62x25mm Weight: 230 grams Standard Accessories: Base Instrument Impact Device D Calibrated Test Block Custom Carry Case Cleaning Brush Operation Manual Optional Accessories: Micro Printer Impact Devices: DC, D+15, DL, G, C Software Special Support Rings Printer Cable Model No. 15980, Advanced Function Portable Hardness Tester complete with above Standard Accessories
Description
Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. We equip this tester with everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface Automatic conversion to Rockwell, Brinell, Vickers and Shore Automatic mean value Data storage capacity Operation: Load the impact body Place the impact body on your test piece Push the button to begin testing Specifications: Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units) Measuring range 200-960 HL Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Battery type: AAA alkaline (2) Operating temperature: 5-104 degrees F Dimensions: 108x62x25mm Weight: 230 grams Standard Accessories: Base Instrument Impact Device D Calibrated Test Block Custom Carry Case Cleaning Brush Operation Manual Optional Accessories: Micro Printer Impact Devices: DC, D+15, DL, G, C Software Special Support Rings Printer Cable Model No. 15980, Advanced Function Portable Hardness Tester complete with above Standard Accessories

Suppliers

Company
Product
Description
Supplier Links
PORTABLE HARDNESS TESTER-ADVANCED FUNCTION - 15980 - Flexbar Machine Corporation
Islandia, NY, USA
PORTABLE HARDNESS TESTER-ADVANCED FUNCTION
15980
PORTABLE HARDNESS TESTER-ADVANCED FUNCTION 15980
Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. We equip this tester with everything needed to begin testing as soon as the package is opened. No tool ups required! Functions: Easy to read menu operation Large LCD display with back light RS 232 interface Automatic conversion to Rockwell, Brinell, Vickers and Shore Automatic mean value Data storage capacity Operation: Load the impact body Place the impact body on your test piece Push the button to begin testing Specifications: Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units) Measuring range 200-960 HL Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy Battery type: AAA alkaline (2) Operating temperature: 5-104 degrees F Dimensions: 108x62x25mm Weight: 230 grams Standard Accessories: Base Instrument Impact Device D Calibrated Test Block Custom Carry Case Cleaning Brush Operation Manual Optional Accessories: Micro Printer Impact Devices: DC, D+15, DL, G, C Software Special Support Rings Printer Cable Model No. 15980, Advanced Function Portable Hardness Tester complete with above Standard Accessories

Flexbar Advanced Function Portable Hardness Testing System

State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily convert every popular hardness scale, including Rockwell, Brinell, Vickers, Shore, etc. We equip this tester with everything needed to begin testing as soon as the package is opened. No tool ups required!

Functions:

  • Easy to read menu operation
  • Large LCD display with back light
  • RS 232 interface
  • Automatic conversion to Rockwell, Brinell, Vickers and Shore
  • Automatic mean value
  • Data storage capacity Operation:
  • Load the impact body
  • Place the impact body on your test piece
  • Push the button to begin testing Specifications:
  • Accuracy +/- 0.5% (referred to L=800, repeated accuracy: +/- 4L units)
  • Measuring range 200-960 HL
  • Materials: steel & cast steel, alloy tool steel, stainless steel, gray cast iron, spheroidal iron, cast aluminum, brass, bronze, wrought copper alloy
  • Battery type: AAA alkaline (2)
  • Operating temperature: 5-104 degrees F
  • Dimensions: 108x62x25mm
  • Weight: 230 grams Standard Accessories:
  • Base Instrument
  • Impact Device D
  • Calibrated Test Block
  • Custom Carry Case
  • Cleaning Brush
  • Operation Manual Optional Accessories:
  • Micro Printer
  • Impact Devices: DC, D+15, DL, G, C
  • Software
  • Special Support Rings
  • Printer Cable Model No. 15980, Advanced Function Portable Hardness Tester complete with above Standard Accessories
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 15980
Product Name PORTABLE HARDNESS TESTER-ADVANCED FUNCTION
Unlock Full Specs
to access all available technical data

Similar Products

Metal Hardness Testing Durometer - PCE-2600N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 6850949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details