Flexbar Machine Corporation PORTABLE DIGITAL HARDNESS TESTER-STANDARD 15970

Description
FLEXBAR PORTABLE DIGITAL HARDNESS TESTERS An advanced hardness tester distinguished by its very compact size, high accuracy, wide measuring range and simplicity of operation. It is suitable for testing the hardness of all metals and widely applied in many areas of industry. It automatically computes all Vickers, Brinell, Rockwell and Shore hardness values. RS232 output enables this new model to print any of it's memory from up to 2000 locations. The impact direction can be set so that the accurate values can be achieved at any angle, even upside down! Statistical mean value automatically provided. Common Features: Dimensions: 6.10" x 2.36" 1.49" (155 x 60 x 38mm) Impact Device: D Impact Energy: 8 Ft-Lbs. (11nmm) Test Tip: Tungsten Carbide Max. Hardness of Sample: 980hv Weight: 0.48lb(220g) Impact Direction: Any Angle Operating Temperature: 32 to 122 Degrees F (0 to 50 Degrees C) Min. Thickness of Sample: 0.2in. (5mm) (Coupled: 3mm) Min. Weight of Sample: 11 lbs. /5kg (less than 5kg to 0.1kg coupled on solid support) Min. Thickness of Layers: 0.8mm Min. Radius of Curved Surface: 1.2in. (30mm) (With support rings: 11mm) Power: 2-AAA Batteries (supplied) Minimum Thickness: .500in Steel Model No. 15970, Standard Applications Model - provides exceptional reliability for a wide measuring range, and is capable of automatically converting and displaying measurements into Brinell, Rockwell, Vickers and Shore hardness values. Complete kit including Standard Integrated Hardness Tester, Test Block, Fitted Case and Instructions
Description
FLEXBAR PORTABLE DIGITAL HARDNESS TESTERS An advanced hardness tester distinguished by its very compact size, high accuracy, wide measuring range and simplicity of operation. It is suitable for testing the hardness of all metals and widely applied in many areas of industry. It automatically computes all Vickers, Brinell, Rockwell and Shore hardness values. RS232 output enables this new model to print any of it's memory from up to 2000 locations. The impact direction can be set so that the accurate values can be achieved at any angle, even upside down! Statistical mean value automatically provided. Common Features: Dimensions: 6.10" x 2.36" 1.49" (155 x 60 x 38mm) Impact Device: D Impact Energy: 8 Ft-Lbs. (11nmm) Test Tip: Tungsten Carbide Max. Hardness of Sample: 980hv Weight: 0.48lb(220g) Impact Direction: Any Angle Operating Temperature: 32 to 122 Degrees F (0 to 50 Degrees C) Min. Thickness of Sample: 0.2in. (5mm) (Coupled: 3mm) Min. Weight of Sample: 11 lbs. /5kg (less than 5kg to 0.1kg coupled on solid support) Min. Thickness of Layers: 0.8mm Min. Radius of Curved Surface: 1.2in. (30mm) (With support rings: 11mm) Power: 2-AAA Batteries (supplied) Minimum Thickness: .500in Steel Model No. 15970, Standard Applications Model - provides exceptional reliability for a wide measuring range, and is capable of automatically converting and displaying measurements into Brinell, Rockwell, Vickers and Shore hardness values. Complete kit including Standard Integrated Hardness Tester, Test Block, Fitted Case and Instructions

Suppliers

Company
Product
Description
Supplier Links
PORTABLE DIGITAL HARDNESS TESTER-STANDARD - 15970 - Flexbar Machine Corporation
Islandia, NY, USA
PORTABLE DIGITAL HARDNESS TESTER-STANDARD
15970
PORTABLE DIGITAL HARDNESS TESTER-STANDARD 15970
FLEXBAR PORTABLE DIGITAL HARDNESS TESTERS An advanced hardness tester distinguished by its very compact size, high accuracy, wide measuring range and simplicity of operation. It is suitable for testing the hardness of all metals and widely applied in many areas of industry. It automatically computes all Vickers, Brinell, Rockwell and Shore hardness values. RS232 output enables this new model to print any of it's memory from up to 2000 locations. The impact direction can be set so that the accurate values can be achieved at any angle, even upside down! Statistical mean value automatically provided. Common Features: Dimensions: 6.10" x 2.36" 1.49" (155 x 60 x 38mm) Impact Device: D Impact Energy: 8 Ft-Lbs. (11nmm) Test Tip: Tungsten Carbide Max. Hardness of Sample: 980hv Weight: 0.48lb(220g) Impact Direction: Any Angle Operating Temperature: 32 to 122 Degrees F (0 to 50 Degrees C) Min. Thickness of Sample: 0.2in. (5mm) (Coupled: 3mm) Min. Weight of Sample: 11 lbs. /5kg (less than 5kg to 0.1kg coupled on solid support) Min. Thickness of Layers: 0.8mm Min. Radius of Curved Surface: 1.2in. (30mm) (With support rings: 11mm) Power: 2-AAA Batteries (supplied) Minimum Thickness: .500in Steel Model No. 15970, Standard Applications Model - provides exceptional reliability for a wide measuring range, and is capable of automatically converting and displaying measurements into Brinell, Rockwell, Vickers and Shore hardness values. Complete kit including Standard Integrated Hardness Tester, Test Block, Fitted Case and Instructions

FLEXBAR PORTABLE DIGITAL HARDNESS TESTERS

An advanced hardness tester distinguished by its very compact size, high accuracy, wide measuring range and simplicity of operation. It is suitable for testing the hardness of all metals and widely applied in many areas of industry.

It automatically computes all Vickers, Brinell, Rockwell and Shore hardness values. RS232 output enables this new model to print any of it's memory from up to 2000 locations. The impact direction can be set so that the accurate values can be achieved at any angle, even upside down! Statistical mean value automatically provided.

Common Features:

  • Dimensions: 6.10" x 2.36" 1.49" (155 x 60 x 38mm)
  • Impact Device: D
  • Impact Energy: 8 Ft-Lbs. (11nmm)
  • Test Tip: Tungsten Carbide
  • Max. Hardness of Sample: 980hv
  • Weight: 0.48lb(220g)
  • Impact Direction: Any Angle
  • Operating Temperature: 32 to 122 Degrees F (0 to 50 Degrees C)
  • Min. Thickness of Sample: 0.2in. (5mm) (Coupled: 3mm)
  • Min. Weight of Sample: 11 lbs. /5kg (less than 5kg to 0.1kg coupled on solid support)
  • Min. Thickness of Layers: 0.8mm
  • Min. Radius of Curved Surface: 1.2in. (30mm) (With support rings: 11mm)
  • Power: 2-AAA Batteries (supplied)
  • Minimum Thickness: .500in Steel Model No. 15970, Standard Applications Model - provides exceptional reliability for a wide measuring range, and is capable of automatically converting and displaying measurements into Brinell, Rockwell, Vickers and Shore hardness values. Complete kit including Standard Integrated Hardness Tester, Test Block, Fitted Case and Instructions
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 15970
Product Name PORTABLE DIGITAL HARDNESS TESTER-STANDARD
Unlock Full Specs
to access all available technical data

Similar Products

UCI Durometer - PCE-3500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers; Ultrasonic
View Details
Durometers - 8997977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details