Flexbar Machine Corporation ILLUMINATOR FOR 10X COMPARATOR 12241

Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12241, Illuminator for 10X Comparator. Battery is not included.
Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12241, Illuminator for 10X Comparator. Battery is not included.

Suppliers

Company
Product
Description
Supplier Links
ILLUMINATOR FOR 10X COMPARATOR - 12241 - Flexbar Machine Corporation
Islandia, NY, USA
ILLUMINATOR FOR 10X COMPARATOR
12241
ILLUMINATOR FOR 10X COMPARATOR 12241
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12241, Illuminator for 10X Comparator. Battery is not included.

DELUXE POCKET OPTICAL COMPARATORS

7X and 10X Series

The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made.

FEATURES (10X Series):

  • 10 Power.
  • Four Elements
  • Coated Lenses.
  • Focusing Ring.
  • For inspection use.
  • Sharp undistorted images.
  • Interchangeable Glass Reticles. Model No. 12241, Illuminator for 10X Comparator. Battery is not included.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 12241
Product Name ILLUMINATOR FOR 10X COMPARATOR
Unlock Full Specs
to access all available technical data

Similar Products

Profile Projector -  - Gagemaker L.P.
Gagemaker L.P.
Specs
Features Digital Readouts; Computer Interface
Mounting Benchtop; Floor Mount (optional feature)
Orientation Horizontal
View Details
Image Dimension Measuring System, General-purpose Model - IM-6015/602 - KEYENCE
Specs
Features Digital Readouts; Electronic Angle Measurement; Automatic Edge Detection; Integral Processor; Computer Interface
Mounting Benchtop
Orientation Vertical
View Details