Flexbar Machine Corporation POCKET COMPARATOR-10X RETICLE #5 12222

Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12222, Pocket Comparator with 10X reticle No. 5
Description
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12222, Pocket Comparator with 10X reticle No. 5

Suppliers

Company
Product
Description
Supplier Links
POCKET COMPARATOR-10X RETICLE #5 - 12222 - Flexbar Machine Corporation
Islandia, NY, USA
POCKET COMPARATOR-10X RETICLE #5
12222
POCKET COMPARATOR-10X RETICLE #5 12222
DELUXE POCKET OPTICAL COMPARATORS 7X and 10X Series The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use. Sharp undistorted images. Interchangeable Glass Reticles. Model No. 12222, Pocket Comparator with 10X reticle No. 5

DELUXE POCKET OPTICAL COMPARATORS

7X and 10X Series

The scales are Photo etched into a glass reticle which is placed in actual contact with the measured object, thus obtaining simultaneous enlarged images of the scale and measured object. Highly accurate measurements are thus obtained. Can be used also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made.

FEATURES (10X Series):

  • 10 Power.
  • Four Elements
  • Coated Lenses.
  • Focusing Ring.
  • For inspection use.
  • Sharp undistorted images.
  • Interchangeable Glass Reticles. Model No. 12222, Pocket Comparator with 10X reticle No. 5
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Optical Comparators
Product Number 12222
Product Name POCKET COMPARATOR-10X RETICLE #5
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Optical Comparator - V-12B - Nikon Metrology
Specs
Mounting Benchtop
Orientation Vertical
Image Erect
View Details
5-Axis Inspection and Measurement System - VisionGauge ® 700 Series - VISIONx Inc.
Specs
Features Computer Interface
Mounting Floor Mount
Orientation Vertical
View Details