Fläkt Woods Group SA DRAA JET NOZZLE DIFFUSER

Description
DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DR nozzles can be supplied in three different surface finishes, unpainted,painted or anodized aluminium. All devices can be supplied painted in an optional RAL colour.
Description
DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DR nozzles can be supplied in three different surface finishes, unpainted,painted or anodized aluminium. All devices can be supplied painted in an optional RAL colour.

Suppliers

Company
Product
Description
Supplier Links
DRAA JET NOZZLE DIFFUSER -  - Fläkt Woods Group SA
Geneva, Switzerland
DRAA JET NOZZLE DIFFUSER
DRAA JET NOZZLE DIFFUSER
DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DR nozzles can be supplied in three different surface finishes, unpainted,painted or anodized aluminium. All devices can be supplied painted in an optional RAL colour.

DR nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DR nozzles can be supplied in three different surface finishes, unpainted,painted or anodized aluminium. All devices can be supplied painted in an optional RAL colour.

Supplier's Site

Technical Specifications

  Fläkt Woods Group SA
Product Category Air Diffusers and Grilles
Product Name DRAA JET NOZZLE DIFFUSER
Throw Pattern One Way
Unlock Full Specs
to access all available technical data

Similar Products

 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
3/4
Specs
Material Stainless Steel
Grille Diameter / Width 0.7500 inch (19.05 mm)
View Details