Fibox Enclosures Electrical Enclosure Grill / Filter Holder MB 10858 II

Description
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.
Datasheet
Description
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Enclosure Grill / Filter Holder - MB 10858 II - Fibox Enclosures
Glen Burnie, MD, USA
Electrical Enclosure Grill / Filter Holder
MB 10858 II
Electrical Enclosure Grill / Filter Holder MB 10858 II
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.

Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure.

Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Air Diffusers and Grilles
Product Number MB 10858 II
Product Name Electrical Enclosure Grill / Filter Holder
Throw Pattern 360 Degree
Unlock Full Specs
to access all available technical data

Similar Products

 - 1854690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
Floor Grilles - MH-FG1420 - M&M Manufacturing Co.
M&M Manufacturing Co.
Specs
Throw Pattern One Way
Grille Diameter / Width 14 inch (356 mm)
Grille Height 20 inch (508 mm)
View Details
DSAA JET NOZZLE DIFFUSER -  - Fläkt Woods Group SA
Fläkt Woods Group SA
Specs
Throw Pattern One Way
View Details