Fläkt Woods Group SA DKOA JET NOZZLE DIFFUSER

Description
DKOA nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DKOA nozzles can be supplied in two different surface finishes, unpainted or painted. All devices can be supplied painted in an optional RAL colour.
Description
DKOA nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DKOA nozzles can be supplied in two different surface finishes, unpainted or painted. All devices can be supplied painted in an optional RAL colour.

Suppliers

Company
Product
Description
Supplier Links
DKOA JET NOZZLE DIFFUSER -  - Fläkt Woods Group SA
Geneva, Switzerland
DKOA JET NOZZLE DIFFUSER
DKOA JET NOZZLE DIFFUSER
DKOA nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DKOA nozzles can be supplied in two different surface finishes, unpainted or painted. All devices can be supplied painted in an optional RAL colour.

DKOA nozzle devices are intended for public premises with large room volumes.The long throw gives very effective air diffusion. The devices, which are made of aluminium, have an adjustable diffusion angle of ±30 degrees. They are available in two installation alternatives: for assembling on flat surface or at the end of circular duct. The devices are suitable for premises such as entertainment premises, markethalls, sports halls, lecture halls, industrial buildings, etc. The low overall sound level also means that the devices can be used in concert halls, conference premises, television and/or radio studios. DKOA nozzles can be supplied in two different surface finishes, unpainted or painted. All devices can be supplied painted in an optional RAL colour.

Supplier's Site

Technical Specifications

  Fläkt Woods Group SA
Product Category Air Diffusers and Grilles
Product Name DKOA JET NOZZLE DIFFUSER
Throw Pattern One Way
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
 - 1854690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
Special Diffuser ILD (former DLD) - Ceiling Installation -  - LTG Incorporated
Specs
Throw Pattern 360 Degree
Grille Diameter / Width 15.75 to 24.8 inch (400 to 630 mm)
Grille Height 30.31 to 37.4 inch (770 to 950 mm)
View Details
DVPA DISPLACEMENT DIFFUSER -  - Fläkt Woods Group SA
Fläkt Woods Group SA
Specs
Throw Pattern Three Way
Material Steel
View Details