LTG Incorporated Special Diffuser ILD (former DLD) - Ceiling Installation

Description
Specifically designed for halls and areas ... ... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the hall where standard ventilation from the hall’s side walls will provide insufficient cooling. This diffuser is however suitable for installation close to the occupied zone. In the cooling mode, the air is diffused horizontally. A wide radial spreading of the cold air ensures that draft phenomena in the occupied zone are avoided. In the heating mode, the air is discharged downwards. An increased flow pulse ensures that the heated air reaches the occupied zone. High-output: High cooling and heating performance possible (air volume 588.6 to 5297.2 cfm) Space-saving: a single device for heating and cooling Variable use: at heights from 9.84 to 29.4 ft User-friendly, thanks to individually adjustable air stream, electric, pneumatic, manual. Pleasant, uniform temperature air distribution with no risk of draught, even w
Datasheet
Description
Specifically designed for halls and areas ... ... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the hall where standard ventilation from the hall’s side walls will provide insufficient cooling. This diffuser is however suitable for installation close to the occupied zone. In the cooling mode, the air is diffused horizontally. A wide radial spreading of the cold air ensures that draft phenomena in the occupied zone are avoided. In the heating mode, the air is discharged downwards. An increased flow pulse ensures that the heated air reaches the occupied zone. High-output: High cooling and heating performance possible (air volume 588.6 to 5297.2 cfm) Space-saving: a single device for heating and cooling Variable use: at heights from 9.84 to 29.4 ft User-friendly, thanks to individually adjustable air stream, electric, pneumatic, manual. Pleasant, uniform temperature air distribution with no risk of draught, even w
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Diffuser ILD (former DLD) - Ceiling Installation -  - LTG Incorporated
Spartanburg, SC, USA
Special Diffuser ILD (former DLD) - Ceiling Installation
Special Diffuser ILD (former DLD) - Ceiling Installation
Specifically designed for halls and areas ... ... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the hall where standard ventilation from the hall’s side walls will provide insufficient cooling. This diffuser is however suitable for installation close to the occupied zone. In the cooling mode, the air is diffused horizontally. A wide radial spreading of the cold air ensures that draft phenomena in the occupied zone are avoided. In the heating mode, the air is discharged downwards. An increased flow pulse ensures that the heated air reaches the occupied zone. High-output: High cooling and heating performance possible (air volume 588.6 to 5297.2 cfm) Space-saving: a single device for heating and cooling Variable use: at heights from 9.84 to 29.4 ft User-friendly, thanks to individually adjustable air stream, electric, pneumatic, manual. Pleasant, uniform temperature air distribution with no risk of draught, even w

Specifically designed for halls and areas ...

... characterized by large production equipment with thermal effect caused by high heat loads from machines or an extreme length/ width of the hall where standard ventilation from the hall’s side walls will provide insufficient cooling.
This diffuser is however suitable for installation close to the occupied zone.

In the cooling mode, the air is diffused horizontally. A wide radial spreading of the cold air ensures that draft phenomena in the occupied zone are avoided.
In the heating mode, the air is discharged downwards. An increased flow pulse ensures that the heated air reaches the occupied zone.

  • High-output: High cooling and heating performance possible (air volume 588.6 to 5297.2 cfm)
  • Space-saving: a single device for heating and cooling
  • Variable use: at heights from 9.84 to 29.4 ft
  • User-friendly, thanks to individually adjustable air stream, electric, pneumatic, manual.
  • Pleasant, uniform temperature air distribution with no risk of draught, even w
Supplier's Site Datasheet

Technical Specifications

  LTG Incorporated
Product Category Air Diffusers and Grilles
Product Name Special Diffuser ILD (former DLD) - Ceiling Installation
Throw Pattern 360 Degree
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Material Stainless Steel
Grille Diameter / Width 0.5000 inch (12.7 mm)
View Details
 - 1854684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Pattern 360 Degree
View Details
Linear Diffuser LDB Maxx - Ceiling Installation -  - LTG Incorporated
Specs
Throw Pattern Two Way
Grille Diameter / Width 4 to 12 inch (102 to 305 mm)
Grille Height 80 inch (2032 mm)
View Details
Floor Grilles - MH-FG1420 - M&M Manufacturing Co.
M&M Manufacturing Co.
Specs
Throw Pattern One Way
Grille Diameter / Width 14 inch (356 mm)
Grille Height 20 inch (508 mm)
View Details