Fischer Technology, Inc. Automated Nanoindentation Measuring System PICODENTOR® HM500

Description
PICODENTOR HM500 is Fischer's highest performance microhardness measurement instrument. Normally, only very elaborate and extremely costly measurement instruments offer similarly high resolution and the corresponding accuracy of force and travel measurement. By contrast, PICODENTOR HM500 combines high-end technology with simple operation. A programmable XY-table, which allows positioning of the samples with an accuracy of ≤0.5 µm, makes it suitable for demanding measurement tasks such as the automatic analysis of extremely small measurement areas. The bundled WIN-HCU software not only enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters. Features: Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus of indentation and creep Measurement and computation of material parameters according to DIN EN ISO 14577-1 and ASTM E 2546 Indenters: Vickers, Berkovich or carbide ball Customer-specific indenters on request Microscope with three magnification levels and autofocus for exact positioning of the measuring spot Autonomous, highly accurate determination of zero level with fast forwarding Programmable XY-precision table (accuracy Available as an attractive entry-level model (the LIGHT version) with predefined features and positioning accuracy up to ≤2 µm Quickly evaluate and clearly present your measurement results with high-performance WIN-HCU software Applications: Measurements on extremely small sample areas Analysis of ion-implanted surfaces Testing of nano layers with sensors Matrix effects in alloys Measurement of biological materials Determination of the plastic and elastic properties on cross-sections Measurement of the hardness of bonding wires in the semiconductor industry Determination of the abrasion resistance and bondability of connectors Mechanical protective coating such as hardness, elasticity and scratch-resistance of multi-layered protective coating on optical glasses and lenses Measurement of the hardness and elasticity of PVD, CVD and DLC coatings, as well as chemical nickel layers Automated measurements on multiple samples Proving the scratch and abrasion resistance of coatings Accessories (optional): Heatable sample overlays for tests at raised temperatures Atomic force microscope (AFM): record the three-dimensional surface of your sample and measure additional material parameters such as frictional properties Specimen holders for different samples Sound insulation casing to minimize acoustic influences while measuring at very low loads
Description
PICODENTOR HM500 is Fischer's highest performance microhardness measurement instrument. Normally, only very elaborate and extremely costly measurement instruments offer similarly high resolution and the corresponding accuracy of force and travel measurement. By contrast, PICODENTOR HM500 combines high-end technology with simple operation. A programmable XY-table, which allows positioning of the samples with an accuracy of ≤0.5 µm, makes it suitable for demanding measurement tasks such as the automatic analysis of extremely small measurement areas. The bundled WIN-HCU software not only enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters. Features: Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus of indentation and creep Measurement and computation of material parameters according to DIN EN ISO 14577-1 and ASTM E 2546 Indenters: Vickers, Berkovich or carbide ball Customer-specific indenters on request Microscope with three magnification levels and autofocus for exact positioning of the measuring spot Autonomous, highly accurate determination of zero level with fast forwarding Programmable XY-precision table (accuracy Available as an attractive entry-level model (the LIGHT version) with predefined features and positioning accuracy up to ≤2 µm Quickly evaluate and clearly present your measurement results with high-performance WIN-HCU software Applications: Measurements on extremely small sample areas Analysis of ion-implanted surfaces Testing of nano layers with sensors Matrix effects in alloys Measurement of biological materials Determination of the plastic and elastic properties on cross-sections Measurement of the hardness of bonding wires in the semiconductor industry Determination of the abrasion resistance and bondability of connectors Mechanical protective coating such as hardness, elasticity and scratch-resistance of multi-layered protective coating on optical glasses and lenses Measurement of the hardness and elasticity of PVD, CVD and DLC coatings, as well as chemical nickel layers Automated measurements on multiple samples Proving the scratch and abrasion resistance of coatings Accessories (optional): Heatable sample overlays for tests at raised temperatures Atomic force microscope (AFM): record the three-dimensional surface of your sample and measure additional material parameters such as frictional properties Specimen holders for different samples Sound insulation casing to minimize acoustic influences while measuring at very low loads

Suppliers

Company
Product
Description
Supplier Links
Automated Nanoindentation Measuring System - PICODENTOR® HM500 - Fischer Technology, Inc.
Windsor, CT, USA
Automated Nanoindentation Measuring System
PICODENTOR® HM500
Automated Nanoindentation Measuring System PICODENTOR® HM500
PICODENTOR HM500 is Fischer's highest performance microhardness measurement instrument. Normally, only very elaborate and extremely costly measurement instruments offer similarly high resolution and the corresponding accuracy of force and travel measurement. By contrast, PICODENTOR HM500 combines high-end technology with simple operation. A programmable XY-table, which allows positioning of the samples with an accuracy of ≤0.5 µm, makes it suitable for demanding measurement tasks such as the automatic analysis of extremely small measurement areas. The bundled WIN-HCU software not only enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters. Features: Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus of indentation and creep Measurement and computation of material parameters according to DIN EN ISO 14577-1 and ASTM E 2546 Indenters: Vickers, Berkovich or carbide ball Customer-specific indenters on request Microscope with three magnification levels and autofocus for exact positioning of the measuring spot Autonomous, highly accurate determination of zero level with fast forwarding Programmable XY-precision table (accuracy Available as an attractive entry-level model (the LIGHT version) with predefined features and positioning accuracy up to ≤2 µm Quickly evaluate and clearly present your measurement results with high-performance WIN-HCU software Applications: Measurements on extremely small sample areas Analysis of ion-implanted surfaces Testing of nano layers with sensors Matrix effects in alloys Measurement of biological materials Determination of the plastic and elastic properties on cross-sections Measurement of the hardness of bonding wires in the semiconductor industry Determination of the abrasion resistance and bondability of connectors Mechanical protective coating such as hardness, elasticity and scratch-resistance of multi-layered protective coating on optical glasses and lenses Measurement of the hardness and elasticity of PVD, CVD and DLC coatings, as well as chemical nickel layers Automated measurements on multiple samples Proving the scratch and abrasion resistance of coatings Accessories (optional): Heatable sample overlays for tests at raised temperatures Atomic force microscope (AFM): record the three-dimensional surface of your sample and measure additional material parameters such as frictional properties Specimen holders for different samples Sound insulation casing to minimize acoustic influences while measuring at very low loads

PICODENTOR HM500 is Fischer's highest performance microhardness measurement instrument. Normally, only very elaborate and extremely costly measurement instruments offer similarly high resolution and the corresponding accuracy of force and travel measurement. By contrast, PICODENTOR HM500 combines high-end technology with simple operation. A programmable XY-table, which allows positioning of the samples with an accuracy of ≤0.5 µm, makes it suitable for demanding measurement tasks such as the automatic analysis of extremely small measurement areas. The bundled WIN-HCU software not only enables intuitive use of the measurement instruments, it also allows fast and simple determination of numerous material parameters.

Features:

  • Determination of numerous plastic and elastic properties such as indentation hardness (convertible into Vickers hardness), modulus of indentation and creep
  • Measurement and computation of material parameters according to DIN EN ISO 14577-1 and ASTM E 2546
  • Indenters: Vickers, Berkovich or carbide ball
  • Customer-specific indenters on request
  • Microscope with three magnification levels and autofocus for exact positioning of the measuring spot
  • Autonomous, highly accurate determination of zero level with fast forwarding
  • Programmable XY-precision table (accuracy </= 0.5 µm), active damping table and enclosed measurement chamber for reduction of vibration influences
  • Available as an attractive entry-level model (the LIGHT version) with predefined features and positioning accuracy up to ≤2 µm
  • Quickly evaluate and clearly present your measurement results with high-performance WIN-HCU software

Applications:

  • Measurements on extremely small sample areas
  • Analysis of ion-implanted surfaces
  • Testing of nano layers with sensors
  • Matrix effects in alloys
  • Measurement of biological materials
  • Determination of the plastic and elastic properties on cross-sections
  • Measurement of the hardness of bonding wires in the semiconductor industry
  • Determination of the abrasion resistance and bondability of connectors
  • Mechanical protective coating such as hardness, elasticity and scratch-resistance of multi-layered protective coating on optical glasses and lenses
  • Measurement of the hardness and elasticity of PVD, CVD and DLC coatings, as well as chemical nickel layers
  • Automated measurements on multiple samples
  • Proving the scratch and abrasion resistance of coatings

Accessories (optional):

  • Heatable sample overlays for tests at raised temperatures
  • Atomic force microscope (AFM): record the three-dimensional surface of your sample and measure additional material parameters such as frictional properties
  • Specimen holders for different samples
  • Sound insulation casing to minimize acoustic influences while measuring at very low loads
Supplier's Site

Technical Specifications

  Fischer Technology, Inc.
Product Category Hardness Testers
Product Number PICODENTOR® HM500
Product Name Automated Nanoindentation Measuring System
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 6850937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Analog and Digital Hardness Testers to Shore -  - ZwickRoell LP
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Automated Nanoindentation Measuring System - FISCHERSCOPE® HM2000 - Fischer Technology, Inc.
Specs
Mounting Fixtured or Permanent
Test Vickers / Knoop; Berkovich or Spherical Indentors
Test Method Micro
View Details