Fischer Technology, Inc. Surface Profile Probe FPR1

Description
Surface profile and coating thickness probes can be easily interchanged with the FISCHER FMP series of instruments. This dual capability instrument is an ideal tool for measuring blasted surfaces. Surface preparation of substrates and selecting the abrasive cleaning method to be used is essential before applying the coating. Likewise, measuring and recording the peak to valley depth that is created by the surface preparation is vital. The FMP series provides quick and repeatable measurements using the Surface Profile Probe. Having this probe on a separate cable allows for readings to be taken in areas where built-in-probes are inaccessible. Measurements are in accordance with ASTM D4417 – Method B as well as other international standards. FISCHER’s Surface Profile Probe is made of an extremely rugged carbide, and offers the user the flexibility of replacing the tip in the field. The large color display with progress bar for tracking the number of required measurements per area provides the user with updated statistical data and all of the results can be uploaded to the FISCHER DataCenter Software. A glass zero plate and a 19.5 mils ceramic precision calibration shim are included. Features: Separate probe with 60° angle Probe tip field replaceable Highly repeatable and precise Large color display Progress bar for required no. of measurements Automatic maximum mean results Calculation for area readings Specifications: Range: 0-500 μm (0-19.5 mils) Accuracy: up to 100 μm (4 mils): ≤ 3 μm (0.12 mils) 100-500 μm (4-19.5 mils): ≤ 3% of the meas. value Conforms with: ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and others.
Datasheet
Description
Surface profile and coating thickness probes can be easily interchanged with the FISCHER FMP series of instruments. This dual capability instrument is an ideal tool for measuring blasted surfaces. Surface preparation of substrates and selecting the abrasive cleaning method to be used is essential before applying the coating. Likewise, measuring and recording the peak to valley depth that is created by the surface preparation is vital. The FMP series provides quick and repeatable measurements using the Surface Profile Probe. Having this probe on a separate cable allows for readings to be taken in areas where built-in-probes are inaccessible. Measurements are in accordance with ASTM D4417 – Method B as well as other international standards. FISCHER’s Surface Profile Probe is made of an extremely rugged carbide, and offers the user the flexibility of replacing the tip in the field. The large color display with progress bar for tracking the number of required measurements per area provides the user with updated statistical data and all of the results can be uploaded to the FISCHER DataCenter Software. A glass zero plate and a 19.5 mils ceramic precision calibration shim are included. Features: Separate probe with 60° angle Probe tip field replaceable Highly repeatable and precise Large color display Progress bar for required no. of measurements Automatic maximum mean results Calculation for area readings Specifications: Range: 0-500 μm (0-19.5 mils) Accuracy: up to 100 μm (4 mils): ≤ 3 μm (0.12 mils) 100-500 μm (4-19.5 mils): ≤ 3% of the meas. value Conforms with: ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Profile Probe - FPR1 - Fischer Technology, Inc.
Windsor, CT, USA
Surface Profile Probe
FPR1
Surface Profile Probe FPR1
Surface profile and coating thickness probes can be easily interchanged with the FISCHER FMP series of instruments. This dual capability instrument is an ideal tool for measuring blasted surfaces. Surface preparation of substrates and selecting the abrasive cleaning method to be used is essential before applying the coating. Likewise, measuring and recording the peak to valley depth that is created by the surface preparation is vital. The FMP series provides quick and repeatable measurements using the Surface Profile Probe. Having this probe on a separate cable allows for readings to be taken in areas where built-in-probes are inaccessible. Measurements are in accordance with ASTM D4417 – Method B as well as other international standards. FISCHER’s Surface Profile Probe is made of an extremely rugged carbide, and offers the user the flexibility of replacing the tip in the field. The large color display with progress bar for tracking the number of required measurements per area provides the user with updated statistical data and all of the results can be uploaded to the FISCHER DataCenter Software. A glass zero plate and a 19.5 mils ceramic precision calibration shim are included. Features: Separate probe with 60° angle Probe tip field replaceable Highly repeatable and precise Large color display Progress bar for required no. of measurements Automatic maximum mean results Calculation for area readings Specifications: Range: 0-500 μm (0-19.5 mils) Accuracy: up to 100 μm (4 mils): ≤ 3 μm (0.12 mils) 100-500 μm (4-19.5 mils): ≤ 3% of the meas. value Conforms with: ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and others.

Surface profile and coating thickness probes can be easily interchanged with the FISCHER FMP series of instruments. This dual capability instrument is an ideal tool for measuring blasted surfaces.

Surface preparation of substrates and selecting the abrasive cleaning method to be used is essential before applying the coating. Likewise, measuring and recording the peak to valley depth that is created by the surface preparation is vital. The FMP series provides quick and repeatable measurements using the Surface Profile Probe. Having this probe on a separate cable allows for readings to be taken in areas where built-in-probes are inaccessible. Measurements are in accordance with ASTM D4417 – Method B as well as other international standards.

FISCHER’s Surface Profile Probe is made of an extremely rugged carbide, and offers the user the flexibility of replacing the tip in the field. The large color display with progress bar for tracking the number of required measurements per area provides the user with updated statistical data and all of the results can be uploaded to the FISCHER DataCenter Software.

A glass zero plate and a 19.5 mils ceramic precision calibration shim are included.

Features:

  • Separate probe with 60° angle
  • Probe tip field replaceable
  • Highly repeatable and precise
  • Large color display
  • Progress bar for required no. of measurements
  • Automatic maximum mean results
  • Calculation for area readings

Specifications:

  • Range: 0-500 μm (0-19.5 mils)
  • Accuracy:
    • up to 100 μm (4 mils): ≤ 3 μm (0.12 mils)
    • 100-500 μm (4-19.5 mils): ≤ 3% of the meas. value

Conforms with: ASTM D4417, Method B, SSPC PA17, AS 3894.5-C, U.S. NAVY NSI 009-32, SANS 5772 and others.

Supplier's Site Datasheet

Technical Specifications

  Fischer Technology, Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number FPR1
Product Name Surface Profile Probe
Application Coating Thickness
Unlock Full Specs
to access all available technical data

Similar Products

CentralScan™ Composite Transducer - C551-SM - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 5000 kHz
View Details
Cryogenic Probe Station - Model FWPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Probes for Tactile Gauges - Probes for Tactile Gauges - Fischer Technology, Inc.
Specs
NDT Probe Technology Eddy Current; Inductive; Magnetic / Hall Effect
Application Coating Thickness; Conductivity Probe (optional feature)
Probe Style Angled / Curved Tip
View Details