Fischer Technology, Inc. Automatic Scratch-test System FISCHERSCOPE® ST200

Description
The FISCHERSCOPE® ST200 is Fischer's first automatic scratch-test system for characterizing hard material layers. Easily check the adhesion and cohesive strength of layers ≥1 μm thick. The instrument is ideal for use in development, quality assurance, incoming goods control and production monitoring. Features Diverse measurement modes with progressive, constant or incrementally increasing test force Measure according to the following norms: ASTM C1624, ISO 20502 and DIN EN 1071-3 Force control for measuring on curved surfaces Three analysis methods: optical microscopy, friction force, acoustic emission Intuitive user interface – only a brief familiarization is required to use the instrument Fast measurements with motorized XY-stage and Z-axis Easy creation of test reports Applications Testing how well thin coatings adhere to their substrates Automated measurements with high sample throughput Hard material coatings (PVD, CVD) Components for vehicle engines and drivetrains Electroplated layers (decorative, functional) Characterization of hard anodized coatings Special materials for medical technology Electronic components, plugs, etc. Layers applied via plasma treatment
Description
The FISCHERSCOPE® ST200 is Fischer's first automatic scratch-test system for characterizing hard material layers. Easily check the adhesion and cohesive strength of layers ≥1 μm thick. The instrument is ideal for use in development, quality assurance, incoming goods control and production monitoring. Features Diverse measurement modes with progressive, constant or incrementally increasing test force Measure according to the following norms: ASTM C1624, ISO 20502 and DIN EN 1071-3 Force control for measuring on curved surfaces Three analysis methods: optical microscopy, friction force, acoustic emission Intuitive user interface – only a brief familiarization is required to use the instrument Fast measurements with motorized XY-stage and Z-axis Easy creation of test reports Applications Testing how well thin coatings adhere to their substrates Automated measurements with high sample throughput Hard material coatings (PVD, CVD) Components for vehicle engines and drivetrains Electroplated layers (decorative, functional) Characterization of hard anodized coatings Special materials for medical technology Electronic components, plugs, etc. Layers applied via plasma treatment

Suppliers

Company
Product
Description
Supplier Links
Automatic Scratch-test System - FISCHERSCOPE® ST200 - Fischer Technology, Inc.
Windsor, CT, USA
Automatic Scratch-test System
FISCHERSCOPE® ST200
Automatic Scratch-test System FISCHERSCOPE® ST200
The FISCHERSCOPE® ST200 is Fischer's first automatic scratch-test system for characterizing hard material layers. Easily check the adhesion and cohesive strength of layers ≥1 μm thick. The instrument is ideal for use in development, quality assurance, incoming goods control and production monitoring. Features Diverse measurement modes with progressive, constant or incrementally increasing test force Measure according to the following norms: ASTM C1624, ISO 20502 and DIN EN 1071-3 Force control for measuring on curved surfaces Three analysis methods: optical microscopy, friction force, acoustic emission Intuitive user interface – only a brief familiarization is required to use the instrument Fast measurements with motorized XY-stage and Z-axis Easy creation of test reports Applications Testing how well thin coatings adhere to their substrates Automated measurements with high sample throughput Hard material coatings (PVD, CVD) Components for vehicle engines and drivetrains Electroplated layers (decorative, functional) Characterization of hard anodized coatings Special materials for medical technology Electronic components, plugs, etc. Layers applied via plasma treatment

The FISCHERSCOPE® ST200 is Fischer's first automatic scratch-test system for characterizing hard material layers. Easily check the adhesion and cohesive strength of layers ≥1 μm thick. The instrument is ideal for use in development, quality assurance, incoming goods control and production monitoring.

Features

  • Diverse measurement modes with progressive, constant or incrementally increasing test force
  • Measure according to the following norms: ASTM C1624, ISO 20502 and DIN EN 1071-3
  • Force control for measuring on curved surfaces
  • Three analysis methods: optical microscopy, friction force, acoustic emission
  • Intuitive user interface – only a brief familiarization is required to use the instrument
  • Fast measurements with motorized XY-stage and Z-axis
  • Easy creation of test reports

Applications

  • Testing how well thin coatings adhere to their substrates
  • Automated measurements with high sample throughput
  • Hard material coatings (PVD, CVD)
  • Components for vehicle engines and drivetrains
  • Electroplated layers (decorative, functional)
  • Characterization of hard anodized coatings
  • Special materials for medical technology
  • Electronic components, plugs, etc.
  • Layers applied via plasma treatment
Supplier's Site

Technical Specifications

  Fischer Technology, Inc.
Product Category Hardness Testers
Product Number FISCHERSCOPE® ST200
Product Name Automatic Scratch-test System
Mounting Fixtured or Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Durometers - 3320256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Nanoindentation Measuring System - FISCHERSCOPE® HM2000 S - Fischer Technology, Inc.
Specs
Mounting Fixtured or Permanent
Test Vickers / Knoop; Berkovich or Spherical Indentors
Test Method Micro
View Details
DUH Series Dynamic Ultra Micro Hardness Testers - DUH-211/S - Shimadzu Scientific Instruments, Inc.
Specs
Mounting Fixtured or Permanent
Test Vickers / Knoop
Test Method Micro
View Details