First Sensor AG Photodiodes PC5-7-TO5

Description
Photodiodes Low Capacitance 2.52mm Dia Area
Datasheet
Description
Photodiodes Low Capacitance 2.52mm Dia Area
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes
PC5-7-TO5
Photodiodes PC5-7-TO5
Photodiodes Low Capacitance 2.52mm Dia Area

Photodiodes Low Capacitance 2.52mm Dia Area

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number PC5-7-TO5
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 400-1100 nm - 819D-SL-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Si photodiodes - S1226-18BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Dual Silicon Photodiode - PR5030 - PREMA Semiconductor GmbH
PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 830 nm (8300 Å)
View Details