Hamamatsu Photonics Europe APD modules C12702-11

Description
Short-wavelength type, Active area: Φ1.0 mm APD module is designed for easy use of Si APD.
Request a Quote Datasheet
Description
Short-wavelength type, Active area: Φ1.0 mm APD module is designed for easy use of Si APD.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APD modules - C12702-11 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
APD modules
C12702-11
APD modules C12702-11
Short-wavelength type, Active area: Φ1.0 mm APD module is designed for easy use of Si APD.

Short-wavelength type, Active area: Φ1.0 mm

APD module is designed for easy use of Si APD.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number C12702-11
Product Name APD modules
Photodiode Type Avalanche Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G17193-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 2600 nm (9000 to 26000 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
View Details
InGaAs photodiodes - G12183-210K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
InGaAs photodiodes - G10899-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Si APDs - S8664-20K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details