First Sensor AG Photodiodes 3001421

Description
Photodiodes QA4000-10 TO (TO8Si; Ubr 300-500V)
Datasheet
Description
Photodiodes QA4000-10 TO (TO8Si; Ubr 300-500V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Photodiodes
3001421
Photodiodes 3001421
Photodiodes QA4000-10 TO (TO8Si; Ubr 300-500V)

Photodiodes QA4000-10 TO (TO8Si; Ubr 300-500V)

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Photodiodes
Product Number 3001421
Product Name Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S8890-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Avalanche Photodiode (APD), Series 8 with Bandpass Filter - 3001396 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 750 to 820 nm (7500 to 8200 Å)
View Details
2 suppliers