First Sensor AG Blue/green-sensitive Photodiode, Series 6b 3001225

Description
PIN photodiodes with enhanced sensitivity in blue and green spectral range. Features: Low capacitance Very low dark current Long-term stability of detection properties
Datasheet
Description
PIN photodiodes with enhanced sensitivity in blue and green spectral range. Features: Low capacitance Very low dark current Long-term stability of detection properties
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue/green-sensitive Photodiode, Series 6b - 3001225 - First Sensor AG
Berlin, Germany
Blue/green-sensitive Photodiode, Series 6b
3001225
Blue/green-sensitive Photodiode, Series 6b 3001225
PIN photodiodes with enhanced sensitivity in blue and green spectral range. Features: Low capacitance Very low dark current Long-term stability of detection properties

PIN photodiodes with enhanced sensitivity in blue and green spectral range.

Features:

  • Low capacitance
  • Very low dark current
  • Long-term stability of detection properties
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001225
Photodiodes 3001225
Photodiodes 10mm squared PIN dectector

Photodiodes 10mm squared PIN dectector

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001225 3001225
Product Name Blue/green-sensitive Photodiode, Series 6b Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 400 to 650 nm (4000 to 6500 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S1337-33BR - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 200-1100 nm - 819C-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details