First Sensor AG Wavelength-sensitive Diodes (WS) 3001222

Description
Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate signal detection within vertically adjacent ranges. Such a configuration is particularly useful for the wavelength detection of monochromatic input signals. The calculation then merely requires the formation of a quotient between two photocurrents. The calculation of a color temperature from a non-monochromatic input signal requires two such detectors and an additional optical filter. Features: Two vertically aligned p-n junctions Measuring range: 450-950 nm Particularly suitable for monochromatic light
Datasheet
Description
Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate signal detection within vertically adjacent ranges. Such a configuration is particularly useful for the wavelength detection of monochromatic input signals. The calculation then merely requires the formation of a quotient between two photocurrents. The calculation of a color temperature from a non-monochromatic input signal requires two such detectors and an additional optical filter. Features: Two vertically aligned p-n junctions Measuring range: 450-950 nm Particularly suitable for monochromatic light
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wavelength-sensitive Diodes (WS) - 3001222 - First Sensor AG
Berlin, Germany
Wavelength-sensitive Diodes (WS)
3001222
Wavelength-sensitive Diodes (WS) 3001222
Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate signal detection within vertically adjacent ranges. Such a configuration is particularly useful for the wavelength detection of monochromatic input signals. The calculation then merely requires the formation of a quotient between two photocurrents. The calculation of a color temperature from a non-monochromatic input signal requires two such detectors and an additional optical filter. Features: Two vertically aligned p-n junctions Measuring range: 450-950 nm Particularly suitable for monochromatic light

Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate signal detection within vertically adjacent ranges. Such a configuration is particularly useful for the wavelength detection of monochromatic input signals. The calculation then merely requires the formation of a quotient between two photocurrents. The calculation of a color temperature from a non-monochromatic input signal requires two such detectors and an additional optical filter.

Features:

  • Two vertically aligned p-n junctions
  • Measuring range: 450-950 nm
  • Particularly suitable for monochromatic light
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001222
Photodiodes 3001222
Photodiodes Wavelength Selective Sensor 2.75mm2 Area

Photodiodes Wavelength Selective Sensor 2.75mm2 Area

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001222 3001222
Product Name Wavelength-sensitive Diodes (WS) Photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 450 to 950 nm (4500 to 9500 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Schmitt trigger circuit photo IC - S6289 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details