First Sensor AG InGaAs Detector 3001228

Description
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²
Datasheet
Description
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
InGaAs Detector - 3001228 - First Sensor AG
Berlin, Germany
InGaAs Detector
3001228
InGaAs Detector 3001228
First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution. Features: High sensitivity up to 1700 nm Low dark current Active sensor area between 0.7 and 7 mm²

First Sensor offers large-area InGaAs PIN photodiodes with active sensor surfaces up to 3 mm in diameter. The diodes feature low dark currents and high sensitivity up to 1700 nm wavelength. A model enhanced for the visible wavelength range is also available. Housing options include both hermetic TO solutions as well as SMD versions. Ask us about your specific sensor solution.

Features:

  • High sensitivity up to 1700 nm
  • Low dark current
  • Active sensor area between 0.7 and 7 mm²
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001228
Photodiodes 3001228
Photodiodes PC7.1-i TO (TO5i)

Photodiodes PC7.1-i TO (TO5i)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001228 3001228
Product Name InGaAs Detector Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Photodiode Material Indium Gallium Arsenide
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiode arrays - S8558 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 3.3 in., 800-1650 nm - 819D-IG-3.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,900 nm, Series 9 Multi-Element Array - 3001214 - First Sensor AG
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 930 nm (7500 to 9300 Å)
View Details
2 suppliers