First Sensor AG Quadrant PIN Photodiodes (QP), Series 6 3001177

Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet
Description
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadrant PIN Photodiodes (QP), Series 6 - 3001177 - First Sensor AG
Berlin, Germany
Quadrant PIN Photodiodes (QP), Series 6
3001177
Quadrant PIN Photodiodes (QP), Series 6 3001177
Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features: Small gap areas Low dark current High shunt resistance High resolution A special version for 1064 nm is also available

Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.

Features:

  • Small gap areas
  • Low dark current
  • High shunt resistance
  • High resolution
  • A special version for 1064 nm is also available
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001177
Photodiodes 3001177
Photodiodes QP22-Q TO (TO8S)

Photodiodes QP22-Q TO (TO8S)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001177 3001177
Product Name Quadrant PIN Photodiodes (QP), Series 6 Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 1064 nm (10640 Å)
Photodiode Package SMT; TO8S
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S3590-19 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
View Details