First Sensor AG Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,1064 nm, Series 10 3001064

Description
These avalanche photodiodes are suitable for laser rangefinders, targeting systems or any applications using YAG lasers or similar NIR radiation sources. Features: High quantum yield at 1064 nm High sensitivity Low noise High speed Optimized for longer wavelengths
Datasheet
Description
These avalanche photodiodes are suitable for laser rangefinders, targeting systems or any applications using YAG lasers or similar NIR radiation sources. Features: High quantum yield at 1064 nm High sensitivity Low noise High speed Optimized for longer wavelengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,1064 nm, Series 10 - 3001064 - First Sensor AG
Berlin, Germany
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,1064 nm, Series 10
3001064
Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,1064 nm, Series 10 3001064
These avalanche photodiodes are suitable for laser rangefinders, targeting systems or any applications using YAG lasers or similar NIR radiation sources. Features: High quantum yield at 1064 nm High sensitivity Low noise High speed Optimized for longer wavelengths

These avalanche photodiodes are suitable for laser rangefinders, targeting systems or any applications using YAG lasers or similar NIR radiation sources.

Features:

  • High quantum yield at 1064 nm
  • High sensitivity
  • Low noise
  • High speed
  • Optimized for longer wavelengths
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Photodiodes
3001064
Photodiodes 3001064
Photodiodes AD4000-10 TO (TO8S TEC; Ubr 280-500V)

Photodiodes AD4000-10 TO (TO8S TEC; Ubr 280-500V)

Buy Now Datasheet

Technical Specifications

  First Sensor AG VAST STOCK CO., LIMITED
Product Category Photodiodes Photodiodes
Product Number 3001064 3001064
Product Name Avalanche Photodiodes (APD) with Enhanced NIR Sensitivity,1064 nm, Series 10 Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 850 to 1064 nm (8500 to 10640 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S16838-02MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
2 suppliers
Dual-Photodiode with a Common Cathode - PR5010 - PREMA Semiconductor GmbH
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response Visible; IR
Peak Sensitivity Wavelength 630 nm (6300 Å)
View Details